EN
  • EN
  • DE

L6376PD

Part No L6376PD
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description 0.5A HIGH-SIDE DRIVER QUAD INTELLIGENT POWER SWITCH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Distribution Switches,Load Drivers
Manufacturer STMicroelectronics
Win Source Part Number 292319-L6376PD
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L6376PD CAD Model

Description

The L6376PD is a robust and versatile Smart Power Device designed by STMicroelectronics, a leader in semiconductor solutions. This high-side driver is a part of ST's extensive lineup of power management integrated circuits, engineered to deliver efficient and reliable control for a wide range of industrial and automotive applications.

At the heart of the L6376PD is its ability to interface digital logic signals to high-power loads. This device is particularly suitable for driving resistive, inductive, and capacitive loads, making it a go-to solution for professionals looking to operate solenoids, lamps, and motors with precision and ease.

Key Features

  • Voltage Range: The L6376PD operates within a supply voltage range of 8V to 50V, catering to a broad spectrum of power requirements.
  • Output Current: It boasts an impressive output current capability of up to 2.5A, ensuring that it can handle demanding applications.
  • Thermal Shutdown: With a built-in thermal shutdown feature, the device is protected from overheating, which enhances its reliability and longevity.
  • Diagnostic Functions: The inclusion of diagnostic functions allows for real-time monitoring of the device status, contributing to system safety and performance.
  • Protection Features: It is equipped with overcurrent, overvoltage, and undervoltage lockout protections, ensuring the safeguarding of both the device and the system it controls.

Applications

The versatility of the L6376PD makes it an excellent choice for a multitude of applications. It is commonly used in industrial automation systems, where it controls actuators and sensors. Additionally, its reliability and robustness make it suitable for automotive electronics, including body control modules and power distribution systems.

In summary, the L6376PD from STMicroelectronics stands out as a high-performance Smart Power Device that offers a blend of power efficiency, protection features, and diagnostic capabilities. Its adaptability across different voltage levels and loads makes it an invaluable component for designers seeking to enhance their power management systems.

You May Also Be Interested in

Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 21.5A PG-TO252-5-11
Lowest to $2.8464
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
STMicroelectronics
IC PWR DRIVER 1:1 32TFQFPN / Power Switch/Driver 1:1 700mA 32-TFQFPN (11x9)
Lowest to $8.4080
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
GLF Integrated Power
2A ULTRA LOW CURRENT N-CH ROAD S
Lowest to $0.3500
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 DSO-36 / Power Switch/Driver 1:1 N-Channel 625mA PG-DSO-36
Lowest to $10.6120
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 7.8A PG-TO252-5-13
Lowest to $3.0759
ON Semiconductor
770 MCM / Power Switch/Driver 1:1 N-Channel 20A 12-DFN (3x3)
Lowest to $3.7923
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess