EN
  • EN
  • DE

HCF40102BEY

Part No HCF40102BEY
Manufacturer STMicroelectronics
Catalog Logic - Counters, Dividers
Description CMOS 8-Stage Presettable 2-Decade BCD Synchronous Down Counter 16-PDIP -55 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1028069-HCF40102BEY
Categories Logic - Counters,Dividers
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HCF40102BEY CAD Model

Description

STMicroelectronics HCF40102BEY Product Overview

The HCF40102BEY is a high-quality integrated circuit designed by STMicroelectronics, a leader in the semiconductor industry. This device is part of their CMOS logic family of products, which are known for their robustness and high performance. The HCF40102BEY is a 4000 series CMOS logic integrated circuit, specifically a 8-stage presettable synchronous down counter.

Key Features

  • Presettable Count Control: The HCF40102BEY features a presettable count function that allows users to set the counter to a desired value, providing flexibility for a range of applications.
  • Synchronous Operation: Its synchronous operation ensures that the outputs change simultaneously in response to the clock input, providing precise timing and control.
  • High-Speed Performance: With its CMOS technology, the HCF40102BEY offers high-speed performance while maintaining low power consumption, making it suitable for battery-powered devices.
  • Wide Operating Voltage Range: It operates over a wide voltage range from 3V to 15V, accommodating various power supply requirements and ensuring compatibility with both TTL and CMOS logic levels.
  • Counter Configuration: The device is designed with an 8-stage binary counter that can be used in numerous counting applications.
  • Multiple Package Options: The HCF40102BEY is available in a DIP package, providing ease of use in prototyping and flexibility in design.

Applications

The HCF40102BEY is suitable for a variety of applications, including:

  • Industrial control systems
  • Instrumentation
  • Automated test equipment
  • Consumer electronics
  • Process control

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The HCF40102BEY is manufactured to the highest standards, ensuring reliability and performance in even the most demanding applications. With its robust design and versatile features, this integrated circuit is an excellent choice for designers looking for a reliable counter solution.

For more detailed information, datasheets, and technical specifications, customers are encouraged to visit the STMicroelectronics website or contact their sales and support team.

You May Also Be Interested in

Nexperia USA Inc.
IC DIVIDER BY 256 8-BIT 5TSSOP
Lowest to $0.2586
Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 8-BIT 16TSSOP
Lowest to $2.7337
ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 12BIT 16DHVQFN
Need more? Email Us
Microchip Technology
IC DIVIDER BY 2 1-BIT 8MSOP
Lowest to $4.3657
Texas Instruments
IC DECADE COUNTER 4-BIT 16TSSOP
Lowest to $0.8732
Texas Instruments
IC BINARY COUNTER 8-BIT 16SOIC
Lowest to $0.9196

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess