EN
  • EN
  • DE

L6227DTR

Part No L6227DTR
Manufacturer STMicroelectronics
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRVR BIPOLAR 8V-52V 24SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features Bipolar Motor Driver DMOS Parallel 24-SO
Manufacturer STMicroelectronics
Series STSPIN L62
Package Reel - TR
Operating Temperature Range -25°C ~ 125°C (TJ)
Mounting Surface Mount
Package 24-SOIC (0.295", 7.50mm Width)
Case / Package 24-SO
Family Name L6227
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-3363-1-NDR, 497-3363-2, 497-3363-1, 497-3363-2-NDR, 497-3363-6
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 876570-L6227DTR
Ultra Librarian 3D Model Ultra Librarian L6227DTR CAD Model

Description

Introducing the L6227DTR Motor Driver from STMicroelectronics

The L6227DTR is a high-performance, dual full-bridge driver designed by STMicroelectronics to deliver exceptional driving capabilities for bipolar stepper motors or dual DC motors. This advanced motor driver integrates a dual DMOS full bridge with a high voltage and high current performance, making it an ideal choice for a wide range of applications, including but not limited to printers, robotics, and industrial automation systems.

Constructed with state-of-the-art technology, the L6227DTR is equipped with a range of features to ensure efficient and reliable motor control. It operates across a wide supply voltage range from 8V to 52V, and it is capable of delivering up to 1A per channel with excellent thermal performance, thanks to its PowerSO36 package. The on-chip PWM current controller manages the current in each bridge independently, and the device supports non-dissipative current sensing that helps in achieving high efficiency.

One of the key advantages of the L6227DTR is its integrated protections. It features thermal shutdown, as well as non-dissipative overcurrent protection, ensuring the safety and longevity of both the motor driver and the motors it controls. The cross-conduction protection is another crucial feature that prevents potentially damaging simultaneous high-side and low-side conduction.

For ease of use, the L6227DTR offers a simple logic interface for direction and clock inputs, which makes it straightforward to integrate into various control architectures. The device also supports microstepping operation, which is essential for applications requiring precise motor positioning and smooth rotation.

Furthermore, the L6227DTR is designed with an internal charge pump that ensures gate drive down to 7V supply, allowing the device to maintain output performance even when the supply voltage drops, ensuring consistent motor operation. This combination of features makes the L6227DTR a versatile and robust solution for driving motors in a multitude of demanding applications.

In summary, the L6227DTR from STMicroelectronics stands out as a superior motor driver solution that offers high voltage and current capabilities, advanced protection features, and ease of integration, making it a top choice for engineers and designers seeking a reliable and efficient motor control solution.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493
Infineon Technologies
IC MTR DRIVER 13.5V-16.5V 40PQFN
Need more? Email Us
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924
ON Semiconductor
Motor/Motion/Ignition Controllers & Drivers
Lowest to $2.7858
Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
ON Semiconductor
IC MTR DRVR UNIPOLAR 4.75V-5.25V
Lowest to $16.0075
Infineon Technologies
Motor / Motion / Ignition Controllers & Drivers CIPOS MICRO
Lowest to $41.7858

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6955 $62.6505
25+ $4.6733 $116.8325
39+ $4.5271 $176.5569
53+ $4.3811 $232.1983
69+ $4.2352 $292.2288
92+ $3.7969 $349.3148
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,940 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess