Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Applications DC Motors, Stepper Motors, Voltage Regulators
Load Type Inductive
Technology DMOS
Rds On (Typ) 300 mOhm
Channel Output Current 2.8A
Current - Peak Output 5.6A
Supply Voltage - Operating 8 V to 52 V
Voltage - Load 8 V to 52 V
Temperature Range - Operating -25°C to 125°C (TJ)
Features Bootstrap Circuit
Fault Protection Current Limiting, Over Temperature, UVLO
Mounting SMD (SMT)
Case / Package 24-SO
Win Source Part Number 018260-L6207D
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L6207D CAD Model

Description

STMicroelectronics L6207D Product Overview

The L6207D from STMicroelectronics is a state-of-the-art dual full-bridge driver designed to drive inductive loads such as relays, solenoids, DC and bipolar stepping motors. It integrates all the functions required to drive inductive loads by means of a dual D-MOS full bridge configuration. With the ability to operate at a voltage range of 8 to 52V, the L6207D is a versatile choice for a wide array of applications.

Key Features

  • Operating voltage from 8V to 52V
  • 5.6A output peak current (2.8A DC)
  • RDS(on) 0.3Ω typ. value at 25°C
  • Operating frequency up to 100 kHz
  • Non-dissipative overcurrent protection
  • Parallel operation
  • Cross conduction protection
  • Thermal shutdown
  • Under voltage lockout
  • Integrated fast free wheeling diodes

Applications

The L6207D is well-suited for a range of applications, including but not limited to:

  • Bipolar stepper motor driving
  • Factory automation robots
  • Printers and scanners
  • CNC machines
  • X-Y plotters
  • Intelligent instrumentation

Performance and Protection

Designed with performance in mind, the L6207D features an operating frequency up to 100 kHz, allowing for high-speed operations. Additionally, the device integrates a non-dissipative overcurrent protection feature, which ensures the longevity of the driver by preventing damage due to excessive current. Cross conduction protection safeguards the device against potential short circuits, while thermal shutdown and under voltage lockout features provide further protection against extreme operating conditions.

Overall, the L6207D dual full-bridge driver by STMicroelectronics is a powerful and reliable solution for driving inductive loads with efficiency and precision. Its robust set of features and protections make it an ideal choice for developers and engineers looking to enhance the performance and safety of their motor control applications.

You May Also Be Interested in

Infineon Technologies
IC HALF BRIDGE DRIVER 1.2A 23SOP
Need more? Email Us
ECAD model for IRSM515-015PA
ON Semiconductor
IC HYBRID MOTOR DRIVER 11SIP / Forward/Reverse Motor Driver 5V/NV/AV 12-Pin SIP
Need more? Email Us
ECAD model for STK681-200-E
ON Semiconductor
MOD PFC INVERTER 3PHASE AUTO / Driver
Need more? Email Us
ECAD model for STK984-090A-E
Fairchild/ON Semiconductor
IC HALF BRIDGE DRIVER 43A 40PQFN
Need more? Email Us
ECAD model for FDMF6706B
Infineon Technologies
TrilithIC
Lowest to $242.3880
ECAD model for BTM7750GP
ON Semiconductor
IC MOTOR DRIVER / Triple Half Bridge Motor Driver 280V 23-Pin SIP
Need more? Email Us
ECAD model for STK621-140B-E
Rohm Semiconductor
Power Driver IC for CD changers
Need more? Email Us
ECAD model for BD7962FM
Rohm Semiconductor
Power Driver For CD Players
Lowest to $1.4631
ECAD model for BA5984FP
Infineon Technologies
IC HALF BRIDGE DRIVER 7A 36QFN
Need more? Email Us
ECAD model for IRSM836-084MA

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention