EN
  • EN
  • DE

L6206D013TR

Part No L6206D013TR
Manufacturer STMicroelectronics
Catalog PMIC - Full, Half - Bridge Drivers
Description IC MOTOR DRIVER PAR 24SOIC  /  Half Bridge (4) Driver DC Motors, Stepper Motors, Voltage Regulators BCDMOS 24-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers
Mfr STMicroelectronics
Package Tape & Reel
Output Configuration Half Bridge (4)
Applications DC Motors, Stepper Motors, Voltage Regulators
Interface Logic
Load Type Inductive
Technology BCDMOS
Rds On (Typ) 300mOhm
Current - Output / Channel 2.8A
Current - Peak Output 5.6A
Voltage - Supply 8V ~ 52V
Voltage - Load 8V ~ 52V
Temperature Range - Operating -25°C ~ 125°C (TJ)
Features Bootstrap Circuit
Fault Protection Current Limiting, Over Temperature, UVLO
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SO
Base Product Number L6206
Other Names 497-3999-1,497-3999-2,497-3999-2R,497-3999-1R,497-3999-6
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253549-L6206D013TR
Ultra Librarian 3D Model Ultra Librarian L6206D013TR CAD Model

Description

The L6206D013TR from STMicroelectronics is a high-performance dual full-bridge driver designed to drive bipolar stepper motors or bidirectional control of two DC motors. This integrated circuit is part of STMicroelectronics' extensive range of motor drivers, known for their reliability and efficiency in various applications.

Key Features

  • Operating Voltage: The device operates at a supply voltage range from 8 V to 52 V, making it versatile for a variety of power requirements.
  • Output Current: It can deliver up to 1 A per channel with peak current up to 1.2 A, offering robust performance for a wide range of motor types.
  • Cross-Conduction Protection: With integrated cross-conduction protection, the L6206D013TR ensures that there is no simultaneous conduction of the transistors, preventing device damage.
  • Thermal Shutdown: An internal thermal shutdown feature protects the device from overheating, enhancing the safety and longevity of the motor driver.
  • Under-Voltage Lockout: The under-voltage lockout function ensures that the driver operates at safe voltage levels to prevent malfunctions.
  • Non-Dissipative Overcurrent Protection: This innovative feature uses the back-EMF voltage monitoring to protect the device against overcurrent conditions without the need for external sense resistors.

Applications

The L6206D013TR is suitable for a variety of applications that require precise and efficient motor control. It is commonly used in:

  • Office Automation Machines
  • Factory Automation and Robotics
  • Vending Machines
  • Point of Sale Terminals
  • 3D Printers
  • Surveillance Systems

Package and Quality

The L6206D013TR is available in a 36-pin PowerSO package, which is designed for optimal heat dissipation and space-saving on PCBs. The device is manufactured under STMicroelectronics' commitment to quality and reliability, ensuring that it meets the requirements of the most demanding motor control applications.

With its advanced features and robust design, the L6206D013TR motor driver is an excellent choice for designers looking to improve the performance and efficiency of their motor control systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC HALF BRIDGE DRIVER 70A 41LGA
Lowest to $7.2667
Infineon Technologies
IC REG BUCK SYNC ADJ 30PQFN
Lowest to $3.5562
Monolithic Power Systems Inc.
26V,25A INTELLI-PHASE IN TQFN3X4
Lowest to $1.1792
Infineon Technologies
IC HALF BRIDGE DRIVER 2.6A 23DIP
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRVR 6A DSO36-72
Lowest to $156.4286
Monolithic Power Systems Inc.
IC HALF-BRIDGE 60A 25TQFN
Lowest to $4.0909
Infineon Technologies
IC HALF BRIDGE DRIVER 1.2A 23SOP
Need more? Email Us
Monolithic Power Systems Inc.
IC HALF BRIDGE DRVR 4.25A 8SOICE
Lowest to $0.4090
Monolithic Power Systems Inc.
IC HALF BRIDGE DRIVER 12A 13TQFN
Lowest to $9.2072

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8703 $54.3515
12+ $8.9192 $107.0304
18+ $8.6405 $155.5290
24+ $8.3617 $200.6808
31+ $8.0830 $250.5730
42+ $7.2469 $304.3698
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,049 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess