EN
  • EN
  • DE

L6206D

Part No L6206D
Manufacturer STMicroelectronics
Catalog PMIC - Full, Half - Bridge Drivers
Description DMOS DUAL FULL BRIDGE DRIVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Output Configuration Half Bridge (4)
Applications DC Motors, Stepper Motors, Voltage Regulators
Interface Logic
Load Type Inductive
Technology BCDMOS
Rds On (Typ) 300 mOhm
Output Current per Channel 2.8A
Current - Peak Output 5.6A
Operating Supply Voltage 8 V ~ 52 V
Voltage - Load 8 V ~ 52 V
Operating Temperature Range -25°C ~ 125°C (TJ)
Features Bootstrap Circuit
Fault Protection Current Limiting, Over Temperature, UVLO
Mounting SMD
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SO
Win Source Part Number 1194338-L6206D
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Family Name L6206
Introduction Date April 23, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian L6206D CAD Model

Description

Introducing the L6206D Dual Full Bridge Driver from STMicroelectronics

The L6206D is a highly integrated solution from STMicroelectronics, designed specifically for driving both windings of a bipolar stepper motor or bidirectionally controlling two DC motors. Built with robustness and efficiency in mind, the L6206D is an optimal choice for a wide range of applications that require precise motor control.

Key Features

  • Operating Voltage Range: The L6206D can work with a supply voltage ranging from 8 V to 52 V, making it versatile for various operating conditions and compatible with a broad spectrum of motors.
  • Output Current Capacity: Each channel of the L6206D can deliver up to 1 A of continuous current, with peak currents up to 2 A, ensuring powerful performance for driving motors.
  • Integrated Protection Features: To safeguard the device and the motor, the L6206D includes overcurrent protection, thermal shutdown, and under-voltage lockout features. These integrated protections enhance the reliability and longevity of motor control applications.
  • Cross Conduction Protection: The device also comes with non-dissipative overcurrent protection on the high-side power MOSFETs and diodes, which is essential for preventing potential damage from cross-conduction and overcurrent conditions.
  • Parallel Operation: For applications requiring higher current capabilities, the outputs can be paralleled to increase the output current rating or to reduce the thermal dissipation.

Applications

The L6206D is suitable for a diverse range of applications, including but not limited to:

  • Office automation machines
  • Factory automation and robotics
  • Point of sale machines
  • Vending and gaming machines
  • Computer peripherals

Easy Integration and Advanced Control

With its compact PowerSO36 package, the L6206D is easy to integrate into various designs, saving space on the PCB. Additionally, its cross-conduction protection and thermal shut down features, combined with a full set of diagnostic functions, make it an intelligent choice for advanced motor control systems that require both high reliability and performance.

Overall, the L6206D from STMicroelectronics is a powerful dual full bridge driver that offers a combination of performance, efficiency, and protection for sophisticated motor driving applications.

You May Also Be Interested in

Infineon Technologies
IC HALF BRIDGE DRIVER 1.5A 23DIP
Need more? Email Us
Texas Instruments
105-V 0.5-A/0.8-A HALF-BRIDGE GA
Lowest to $0.7628
Infineon Technologies
Lowest to $43.6567
Power Integrations
IC HALF BRIDGE DRV 1.7A INSOP24C
Lowest to $2.8127
3Peak
MOTOR DRIVER NMOS PWM 8-DFN (2X2
Lowest to $0.1416
Infineon Technologies
IC HALF BRIDGE DRIVER 1.2A 23SOP
Need more? Email Us
Monolithic Power Systems Inc.
IC HALF-BRIDGE 60A 25TQFN
Lowest to $4.0909
Renesas Electronics America
80A SMART POWER STAGE GEN2 (SPS) / Driver
Lowest to $7.8355
STMicroelectronics
IC HALF BRIDGE DRVR 8A 28VFQFPN
Lowest to $18.5088

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4264 $56.5584
13+ $7.7345 $100.5485
21+ $7.4928 $157.3488
28+ $7.2511 $203.0308
36+ $7.0094 $252.3384
48+ $6.2843 $301.6464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,052 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess