EN
  • EN
  • DE

L5991D013TR

Part No L5991D013TR
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR PWM CM 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Boost, Flyback
Voltage - Start Up 15V
Supply Voltage - Operating 10 V to 20 V
Duty Cycle 93%
Frequency - Switching Up to 1MHz
Fault Protection Current Limiting, Over Voltage
Control Features Frequency Control, Soft Start, Sync
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 16-SO
Mounting Surface Mount
Win Source Part Number 117488-L5991D013TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L5991D013TR CAD Model

Description

Product Overview: L5991D013TR by STMicroelectronics

The L5991D013TR is a high-performance power management integrated circuit (PMIC) designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This advanced component is engineered to provide efficient and reliable power conversion in a variety of electronic applications, including computer systems, consumer electronics, and industrial equipment.

Key Features

  • Versatile Power Management: The L5991D013TR offers a comprehensive solution for power supply requirements, featuring a robust design that ensures consistent performance across a range of voltages and conditions.
  • High Efficiency: With its optimized design, this PMIC facilitates high-efficiency power conversion, which can lead to reduced energy consumption and lower heat generation in end-use applications.
  • Compact Footprint: The device comes in a compact package, making it an ideal choice for space-constrained applications where board real estate is at a premium.
  • Durability: Built to meet the rigorous standards of STMicroelectronics, the L5991D013TR is robust and reliable, ensuring a long operational lifespan even in demanding environments.
  • Easy Integration: The PMIC is designed for ease of integration into existing circuit designs, providing a seamless solution for power management without the need for significant redesigns.

Applications

The L5991D013TR is a versatile component that can be used in a wide range of applications. It is particularly well-suited for:

  • Switching power supplies
  • DC-DC converters
  • Power supply units for consumer electronics
  • LED lighting systems
  • Industrial control systems

Technical Specifications

The L5991D013TR boasts a set of technical specifications designed to meet the needs of a diverse set of applications. These specifications include a range of input and output voltages, high current handling capabilities, and protection features such as over-temperature and over-current protection.

Conclusion

STMicroelectronics' L5991D013TR is a powerful and reliable PMIC that offers a blend of efficiency, compactness, and durability. Its adaptability to various applications and ease of integration make it a go-to choice for designers looking to streamline their power management systems. With the backing of STMicroelectronics' proven track record, the L5991D013TR is a solid investment for any power-sensitive project.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9699 $51.6087
31+ $3.2574 $100.9794
48+ $3.1556 $151.4688
66+ $3.0538 $201.5508
85+ $2.9520 $250.9200
114+ $2.6466 $301.7124
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess