EN
  • EN
  • DE

ST33HTPM2E28AAB9

Part No ST33HTPM2E28AAB9
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 343244-ST33HTPM2E28AAB9
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST33HTPM2E28AAB9 CAD Model

Description

The ST33HTPM2E28AAB9 is a state-of-the-art secure microcontroller produced by STMicroelectronics, designed to offer advanced security features for a wide range of applications. This product is part of the ST33 family, known for its robust security capabilities and high-performance profiles, making it an ideal choice for mobile communication, banking, e-government, identity, and IoT security solutions.

Key Features:

  • Enhanced Security: Equipped with the latest security measures, the ST33HTPM2E28AAB9 provides a secure environment for sensitive data and applications. It includes hardware support for cryptographic algorithms and a secure boot process to prevent unauthorized access.
  • High-Performance: With its ARM® SecurCore® SC300™ 32-bit RISC processor, it delivers exceptional processing power, which is crucial for applications requiring fast and efficient cryptographic operations.
  • Large Memory Capacity: The device comes with ample memory, including both Flash and RAM, to accommodate complex applications and data storage needs.
  • Flexible Interfaces: It supports multiple communication interfaces, ensuring easy integration with a range of peripherals and systems.
  • Power Efficiency: Designed with power-saving features, the ST33HTPM2E28AAB9 is suitable for applications where power consumption is a critical consideration, such as portable devices.

Applications:

The ST33HTPM2E28AAB9 is versatile and can be integrated into numerous secure applications, including:

  • Smart Cards for Payment and Banking
  • Electronic Government Documents and e-ID
  • Mobile Telecommunications
  • Secure Access Control
  • Internet of Things (IoT) Devices

STMicroelectronics has a long-standing reputation for providing secure and reliable microcontrollers. The ST33HTPM2E28AAB9 is a testament to their commitment to innovation and security, offering a solution that meets the evolving challenges of digital security. With its combination of performance, security, and flexibility, this secure microcontroller is an excellent choice for organizations looking to protect their digital assets and provide secure services to their customers.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Lowest to $13.0434
Fuji Electric
Lowest to $25.5532
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5482 $60.3194
40+ $2.9118 $116.4720
62+ $2.8205 $174.8710
85+ $2.7293 $231.9905
110+ $2.6380 $290.1800
147+ $2.3654 $347.7138
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess