EN
  • EN
  • DE

L5991D

Part No L5991D
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR BST FLYBK ISO SO16
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Output Isolation Isolated
Topology Boost, Flyback
Voltage - Start Up 15V
Supply Voltage - Operating 10 V to 20 V
Duty Cycle 93%
Frequency - Switching Up to 1MHz
Fault Protection Current Limiting, Over Voltage
Control Features Frequency Control, Soft Start, Sync
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 16-SO
Mounting Surface Mount
Win Source Part Number 018257-L5991D
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L5991D CAD Model

Description

The L5991D from STMicroelectronics is a high-performance, feature-rich power management integrated circuit designed to meet the rigorous demands of modern electronic applications. This versatile PWM controller IC is engineered for efficient power conversion and management, making it an ideal choice for a wide range of power supply systems.

Key Features

  • High Efficiency: The L5991D is optimized for high-efficiency operations, significantly reducing energy consumption and heat generation in power supply units.
  • Versatility: It supports a broad input voltage range, accommodating various applications and ensuring compatibility with different power sources.
  • Advanced Control: With its precise pulse-width modulation (PWM) control, the L5991D offers excellent regulation of output voltage, ensuring stable power delivery to sensitive electronic components.
  • Protection Features: The device includes multiple protection mechanisms such as overvoltage, undervoltage, overcurrent, and thermal shutdown, which safeguard the power supply and connected devices from potential damage.
  • Minimal External Components: Designed to operate with a minimal number of external components, the L5991D simplifies circuit design and reduces the overall bill of materials for power supply construction.

Applications

The L5991D is suitable for a diverse array of applications, including but not limited to:

  • Desktop and notebook power supplies
  • DC-DC converters
  • Telecommunication equipment
  • Industrial power systems
  • Consumer electronics

Technical Specifications

With a commitment to delivering high-quality and reliable components, STMicroelectronics has equipped the L5991D with robust technical specifications that ensure its performance in even the most demanding situations.

Conclusion

The L5991D from STMicroelectronics stands out as a powerful and reliable solution for power management needs. Its combination of efficiency, versatility, and protection features make it a top choice for designers and engineers looking to optimize their power supply designs for performance and safety.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3431 $51.5482
53+ $1.9225 $101.8925
81+ $1.8625 $150.8625
111+ $1.8024 $200.0664
144+ $1.7423 $250.8912
193+ $1.5621 $301.4853
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess