STF52N25M5 - STMicroelectronics
The STF52N25M5 is a state-of-the-art power MOSFET brought to you by STMicroelectronics, a global leader in semiconductor solutions. This particular MOSFET is part of the MDmesh™ M5 series, which is renowned for its excellent energy efficiency and high performance in a wide range of applications.
With its advanced technology, the STF52N25M5 offers a drain-source voltage (VDS) of 250V, which makes it suitable for high-voltage power applications. The device boasts a continuous drain current (ID) of 52A at 25°C, ensuring it can handle significant power without overheating, which is crucial for reliability and longevity.
The RDS(on) of this MOSFET is exceptionally low, sitting at just 0.065Ω. This low on-resistance minimizes conduction losses, making the STF52N25M5 an energy-efficient choice for designers looking to optimize their power management systems. The low gate charge (Qg) and reduced capacitance of the device also contribute to its fast switching capabilities, which is a critical factor in reducing switching losses in power conversion systems.
The STF52N25M5 is housed in a TO-220FP package, which is known for its robustness and excellent thermal performance. The package is designed to offer a high level of heat dissipation, allowing the MOSFET to operate reliably even under high current and high temperature conditions.
Suitable for a variety of applications, including switch-mode power supplies (SMPS), lighting, DC-DC converters, and motor control, the STF52N25M5 is a versatile component that meets the requirements of high-efficiency power conversion. Its performance and reliability are enhanced by STMicroelectronics' commitment to quality and innovation, ensuring that the STF52N25M5 is a top choice for engineers and designers looking to build cutting-edge electronic systems.
In conclusion, the STF52N25M5 from STMicroelectronics represents a blend of high performance, efficiency, and reliability, making it an ideal choice for advanced power management solutions.