EN
  • EN
  • DE

L6566BTR

Part No L6566BTR
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description Current Mode PWM Controller 800mA 107kHz 16-Pin SO N T/R / IC CTRLR OVP OTP UVLO HV 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Flyback
Voltage - Start Up 14V
Supply Voltage - Operating 8 V to 23 V
Duty Cycle 75%
Frequency - Switching 10kHz to 300kHz
Fault Protection Current Limiting, Over Load
Control Features Soft Start
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 16-SO
Mounting Surface Mount
Win Source Part Number 091588-L6566BTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name L6566B
Introduction Date August 20, 2007
ECCN EAR99
Country of Origin China, Philippines
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian L6566BTR CAD Model

Description

The L6566BTR, a state-of-the-art multi-mode controller from STMicroelectronics, is designed to enhance the performance and efficiency of switch-mode power supplies (SMPS). This advanced controller is particularly suitable for resonant and quasi-resonant converters, offering a versatile solution for a wide range of power supply applications.

The L6566BTR operates in several modes, including Zero-Voltage Switching (ZVS), Zero-Current Switching (ZCS), and other innovative SMPS techniques. Its multi-mode capability ensures that power supplies can maintain high efficiency across different load conditions, which is crucial for energy-saving applications and compliance with modern energy standards.

This controller integrates a variety of features to optimize power supply performance. It includes a high-accuracy oscillator, a programmable soft-start function, and protections against overcurrent, overvoltage, and overtemperature conditions. These features not only enhance the safety and reliability of the power supply but also simplify the design process for engineers.

The L6566BTR also boasts a Burst-Mode operation, which significantly reduces power consumption at light loads, making it an excellent choice for applications that require standby power modes. This function is particularly important for achieving low standby power figures that meet international energy-saving regulations.

Packaged in a compact and efficient SSOP-16 package, the L6566BTR is designed to occupy minimal board space while providing maximum functionality. Its compact size, combined with its advanced features, makes it an ideal choice for creating smaller, lighter, and more efficient power supplies for a variety of electronic devices.

In summary, the L6566BTR from STMicroelectronics represents a cutting-edge solution for modern SMPS design, offering flexibility, high efficiency, and a comprehensive set of features to enhance the performance of power supply systems. Its multi-mode operation and robust protection features make it a go-to choice for engineers looking to develop reliable and energy-efficient power solutions.

You May Also Be Interested in

STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9990 $51.9740
61+ $1.6402 $100.0522
95+ $1.5889 $150.9455
131+ $1.5377 $201.4387
169+ $1.4864 $251.2016
226+ $1.3327 $301.1902
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,810 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess