EN
  • EN
  • DE

L5962TR

Part No L5962TR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CONV CAR AUD 5OUT PWRSO36 / series Converter, Car Audio System Voltage Regulator IC 5 Output PowerSO-36
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Mfr STMicroelectronics
Package Tape & Reel
Applications Converter, Car Audio System
Voltage - Input 4.1V ~ 27V
Number of Outputs 5
Voltage - Output Multiple
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case PowerSO-36 Exposed Top Pad
Supplier Device Package PowerSO-36
Base Product Number L5962
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -497-11665-2,-497-11665-1,-497-11665-6,497-11665-1,497-11665-2,497-11665-6,L5962TR-ND
Standard Package 600
Win Source Part Number 1019411-L5962TR
Ultra Librarian 3D Model Ultra Librarian L5962TR CAD Model

Description

The L5962TR from STMicroelectronics is a highly integrated power management integrated circuit (PMIC) designed to meet the rigorous standards of the automotive industry. This robust component is engineered to provide a reliable power supply solution for automotive applications, ensuring the efficient operation of electronic systems within vehicles.

Key Features

  • Wide Input Voltage Range: The L5962TR operates over a broad input voltage range, accommodating the fluctuations commonly found in automotive power systems.
  • Dual Voltage Regulators: It includes two voltage regulators, one buck regulator and one linear regulator, providing versatility in managing different power requirements within the vehicle.
  • High-Temperature Performance: Designed to withstand the high-temperature environments typical of automotive applications, the L5962TR maintains reliable performance under stress.
  • Protection Features: The device incorporates several protection features, including overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring the safety and longevity of the electronic system.
  • SO-8 Package: The compact SO-8 package makes it suitable for space-constrained applications, providing a high-density power management solution.

Applications

The L5962TR is ideal for a variety of automotive applications, including but not limited to:

  • Body control modules
  • Infotainment systems
  • Advanced driver-assistance systems (ADAS)
  • Telematics

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products that comply with international standards. The L5962TR is manufactured with this commitment in mind, ensuring that it meets the stringent requirements of automotive industry certifications. With the L5962TR, designers and engineers can trust in a power management solution that provides both performance and reliability for critical automotive electronics.

You May Also Be Interested in

Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.8582
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 2OUT 28SSOP
Lowest to $3.2830
Maxim Integrated
DUAL-PHASE, QUICKPWM CONTROLLERS
Lowest to $10.1866
STMicroelectronics
IC REG CTRL VR11.1 3OUT 48VFQFPN
Lowest to $2.6900
STMicroelectronics
IC CONTROLLER SGL PHASE / * Voltage Regulator IC Output
Lowest to $4.0344
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8418 $62.7344
18+ $6.4343 $115.8174
28+ $6.2333 $174.5324
39+ $6.0323 $235.2597
50+ $5.8311 $291.5550
67+ $5.2279 $350.2693
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,849 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess