Introducing the LT963A33: A Robust Voltage Regulator from Linear Technology
The LT963A33 is a state-of-the-art voltage regulator designed and manufactured by Linear Technology, a company known for its high-performance analog integrated circuits. This product is tailored to meet the needs of a wide array of applications, ranging from consumer electronics to industrial systems, where stable and reliable voltage regulation is paramount.
The LT963A33 is a fixed voltage regulator that offers a 3.3V output, a common voltage level suitable for powering logic ICs, microcontrollers, and other digital systems. With its ability to deliver up to 100mA of output current, it is an excellent choice for small-scale applications that demand a low dropout voltage and a compact footprint.
Key Features:
- Fixed Output Voltage: Precisely regulated 3.3V output, ideal for consistent power delivery.
- Output Current: Capable of supplying up to 100mA, making it suitable for a variety of low-power devices.
- Low Dropout Voltage: Ensures efficient operation even when the input voltage is close to the output voltage, thereby maximizing battery life in portable applications.
- Thermal Protection: Integrated thermal shutdown feature protects the device from overheating, enhancing its reliability and longevity.
- Short-Circuit Protection: Built-in short-circuit protection safeguards the regulator and the connected load from potential damage due to faults.
The LT963A33's small form factor is another highlight, allowing it to fit into tight spaces without compromising performance. This makes it a versatile choice for both space-constrained designs and those where PCB real estate is at a premium.
Linear Technology's commitment to quality means the LT963A33 is designed with longevity in mind. Its robust design ensures stable operation over a wide range of temperatures and load conditions, making it a reliable choice for critical applications where consistent performance is necessary.
In summary, the LT963A33 from Linear Technology is a high-quality, fixed voltage regulator that offers excellent performance in a small package. Its combination of features, including low dropout voltage, thermal and short-circuit protection, and stable output, make it an ideal choice for designers looking to create efficient, reliable, and compact electronic systems.