Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 72550-L317T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L317T CAD Model

Description

The L317T from STMicroelectronics is a robust adjustable voltage regulator capable of delivering up to 1.5A of output current. This device is designed to provide a variety of output voltages and is particularly well-suited for a wide range of applications, including but not limited to, power supplies, motor controls, and instrumentation panels.

Key Features

  • Adjustable Output: The L317T allows for an adjustable output voltage range from 1.2V to 37V, offering flexibility for different circuit requirements.
  • High Current Output: With the capability to deliver up to 1.5A of current, it is suitable for applications that require significant power.
  • Thermal Overload Protection: The regulator includes safety features such as thermal overload protection, which ensures the device remains operational even under high load conditions.
  • Short Circuit Protection: Built-in short circuit protection helps to safeguard the regulator and the connected components from damage due to short circuits.
  • Output Transistor Safe-Area Compensation: The device is designed with safe-area compensation for the output transistor, enhancing the reliability of the regulator under varying conditions.

Applications

The versatile nature of the L317T voltage regulator makes it an excellent choice for a multitude of applications. It can be used in linear power supplies, battery chargers, and as a part of a power management system in consumer electronics. It is also ideal for use in lab equipment where precise voltage regulation is necessary.

Package and Mounting

The L317T is available in a TO-220 package, which is designed for easy mounting on a printed circuit board (PCB). The TO-220 package is widely used in the industry and is known for its good thermal performance, making it suitable for applications requiring moderate to high levels of heat dissipation.

For engineers and designers looking for a reliable and versatile voltage regulator, the L317T from STMicroelectronics offers the performance and features necessary to meet a broad array of power supply requirements.

You May Also Be Interested in

Murata Electronics North America
BATTERY LITHIUM 3V COIN 16MM
Lowest to $0.2244
ECAD model for CR1620
Renata Batteries
BATTERY LITHIUM 3V COIN 10MM
Lowest to $0.2478
ECAD model for CR1025
373
Renata SA
BATTERY SLVR OX 1.55V COIN 9.5MM
Need more? Email Us
ECAD model for 373
Saft
BATTERY LITHIUM 3.6V C
Need more? Email Us
ECAD model for LS26500
Panasonic
BATTERY LITHIUM 3V
Need more? Email Us
ECAD model for BR-C
Murata Electronics North America
BATTERY LITHIUM 3V COIN 20MM / Coin, 20.0mm Lithium Manganese Dioxide 3 V Battery Non-Rechargeable (Primary)
Need more? Email Us
ECAD model for CR2032W-HE1
Panasonic
BATTERY LITHIUM 3V COIN 23MM / Coin, 23.0mm Lithium Manganese Dioxide 3 V Battery Non-Rechargeable (Primary)
Need more? Email Us
ECAD model for CR-2354/HFN
Murata Electronics North America
BATTERY LITHIUM 3V COIN 20MM / Coin, 20.0mm Lithium Manganese Dioxide 3 V Battery Non-Rechargeable (Primary)
Need more? Email Us
ECAD model for CR2032X
317
Maxell
SLVR-OX 1.55V 5.8MM BUTTON CELL
Need more? Email Us
ECAD model for 317

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention