EN
  • EN
  • DE

L24C08

Part No L24C08
Manufacturer STMicroelectronics
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1068340-L24C08
Categories OEM Parts(J-L)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian L24C08 CAD Model

Description

STMicroelectronics L24C08 - 8 Kbit Serial I²C Bus EEPROM

The L24C08 is a high-performance 8 Kbit serial EEPROM with an I²C compatible 2-wire serial interface from STMicroelectronics. This EEPROM (Electrically Erasable Programmable Read-Only Memory) device is optimized for use in many industrial and commercial applications where low-power and low-voltage operation are essential.

Key Features

  • Memory Size: 8 Kbits (1 Kbyte) of EEPROM
  • Write Cycle Time: Byte Write within 5 ms
  • Communication: Serial I²C bus interface supports 400 kHz protocol
  • Voltage Range: Wide supply voltage range from 2.5 V to 5.5 V
  • Write Protection: Hardware write control option through WC pin
  • Temperature Range: Operating temperature range from -40°C to +85°C
  • Endurance: 1 Million write cycles with 40-year data retention
  • Package: Available in standard packages such as SO8 and TSSOP8

Applications

The L24C08 EEPROM is ideal for a wide range of applications, including:

  • Smart cards
  • Personal computers
  • Consumer electronics (such as audio/video devices)
  • Industrial controllers
  • Medical devices
  • Mobile phones

Product Description

The L24C08 is part of STMicroelectronics' serial EEPROM family that provides an array of features designed to meet the requirements of high-reliability systems. The device's small size, along with the low-power consumption and wide voltage range, make it an excellent choice for applications where space and power are at a premium. The hardware write protection feature ensures data integrity during device operation, while the high endurance and data retention capability provide reliable storage for user data. With its I²C interface, the L24C08 allows for easy integration into a variety of microcontroller-based systems, offering a simple and efficient way to expand the available non-volatile storage.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
IXYS
Lowest to $3.7430
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess