EN
  • EN
  • DE

WP4W+

Part No WP4W+
Manufacturer Mini-Circuits
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mini-Circuits
Win Source Part Number 402892-WP4W+
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WP4W+ CAD Model

Description

The WP4W+ is a wideband power splitter from Mini-Circuits. It's designed to evenly divide an input signal into multiple output signals with minimal insertion loss and excellent isolation between ports. This device is commonly used in various RF and microwave applications where signal distribution or signal combining is required.

Applications

  • RF Signal Distribution: Splitting a single RF signal to feed multiple receivers or measurement devices.
  • Signal Combining: Combining multiple RF signals into a single output.
  • Antenna Arrays: Feeding multiple antennas in an array with equal power and phase.
  • Test and Measurement Setups: Dividing a test signal for simultaneous measurements.
  • Wireless Communication Systems: Used in base stations and other wireless infrastructure for signal distribution.

Features

  • Wideband Operation: Operates over a broad frequency range, making it suitable for various applications.
  • Low Insertion Loss: Minimizes signal attenuation, ensuring efficient signal transfer.
  • High Isolation: Provides excellent isolation between output ports, preventing signal leakage.
  • Excellent Amplitude and Phase Balance: Ensures equal power and phase distribution among output ports.
  • Compact Size: Small form factor for easy integration into existing systems.
  • Rugged Construction: Designed for reliable performance in demanding environments.

Benefits

  • Improved System Performance: The low insertion loss and high isolation contribute to improved signal quality and system performance.
  • Versatile Application: The wideband operation allows for use in a variety of applications.
  • Easy Integration: The compact size and rugged construction make it easy to integrate into existing systems.
  • Reduced Signal Degradation: The excellent amplitude and phase balance minimize signal degradation.
  • Reliable Operation: Designed for reliable performance in demanding environments.

Additional Details

The WP4W+ typically features SMA connectors for easy connection to other RF components. It is designed to operate within a specified temperature range, and its performance characteristics are typically specified at standard operating conditions. The specific frequency range, insertion loss, isolation, and VSWR (Voltage Standing Wave Ratio) can be found in the product datasheet provided by Mini-Circuits. It is crucial to consult the datasheet for the specific performance parameters and operating conditions to ensure proper application.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Protek Devices
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Lowest to $1.6320
Atmel
Lowest to $32.5000
Atmel
Lowest to $1.9623

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,240 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess