EN
  • EN
  • DE

IPS160HTR

Part No IPS160HTR
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWTCH P-CHAN 1:1 PWRSSO12 / Single high-side switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type P-Channel
Interface On/Off
Voltage - Load 8V ~ 60V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Maximum) 2.5A
Rds On (Typ) 60mOhm
Input Type Non-Inverting
Fault Protection Over Temperature, UVLO
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 12-PowerLSOP
Supplier Device Package PowerSSO-12
Mounting Style SMD
Part Number Series IPS16
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806963-IPS160HTR
Ultra Librarian 3D Model Ultra Librarian IPS160HTR CAD Model

Description

Introducing the IPS160HTR from STMicroelectronics

The IPS160HTR is a state-of-the-art intelligent power switch from STMicroelectronics, designed to bring efficiency, reliability, and high performance to a wide range of industrial and automotive applications. This compact, high-side switch is part of the IPS (Intelligent Power Switch) family and is tailored to meet the stringent requirements of today's sophisticated electronic systems.

Robust and Efficient Design

With its robust design, the IPS160HTR is capable of withstanding harsh environments, making it an ideal choice for applications that require a high level of durability. The device features a wide input voltage range, ensuring compatibility with various systems and allowing for flexible design options. Its low power consumption and high efficiency reduce thermal dissipation, which can be critical in tightly packed electronic assemblies.

Advanced Protection Features

One of the key benefits of the IPS160HTR is its advanced protection features. It includes over-temperature protection, over-current protection, and active clamp circuitry to protect both the switch and the load from abnormal operating conditions. Additionally, the device provides diagnostic feedback that can be used to detect and respond to faults, further enhancing system reliability.

Easy Integration and Control

The IPS160HTR is designed for ease of use and integration into existing systems. Its logic-level input control makes it compatible with a variety of microcontrollers and control circuits, enabling straightforward implementation. The switch also offers a clean and fast turn-on and turn-off performance, which is essential for applications requiring precise control of power distribution.

Applications

Suitable for a diverse range of applications, the IPS160HTR excels in environments where power efficiency and control are paramount. It is commonly used in automotive electronics, such as lighting systems, body control modules, and motor control units. Additionally, its ruggedness makes it well-suited for industrial automation systems, including sensors, actuators, and safety-related equipment.

With the IPS160HTR, STMicroelectronics continues to innovate in the field of intelligent power switches, providing designers with a reliable and high-performing solution for their power management needs.

You May Also Be Interested in

ON Semiconductor
770 MCM / Power Switch/Driver 1:1 N-Channel 20A 12-DFN (3x3)
Lowest to $3.7923
STMicroelectronics
CONFIGURABLE MULTI CHANNEL RELAY / Power Switch/Driver 1:4 24-HTSSOP
Lowest to $4.2673
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 PDSO-8 / Power Switch/Driver 1:1 N-Channel 2A PG-DSO-8-6
Lowest to $1.3846
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-8 / Power Switch/Driver 1:1 N-Channel 1.2A PG-DSO-8
Lowest to $1.1618
Infineon Technologies
PROFET PG-TSDSO-14 / Power Switch/Driver 1:1 N-Channel 15A PG-TDSO-14-11
Lowest to $2.5481
Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9166 $54.0826
25+ $4.0342 $100.8550
39+ $3.9081 $152.4159
53+ $3.7820 $200.4460
69+ $3.6560 $252.2640
92+ $3.2778 $301.5576
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,700 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess