EN
  • EN
  • DE

L165V

Part No L165V
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP POWER 5-PENTAWATT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Amplifier Type Power
Number of Circuits 1
Slew Rate 8 V/μs
Current - Input Bias 200nA
Voltage - Input Offset 2mV
Operating Supply Current 40mA
Channel Output Current 3.5A
Supply Voltage - Operating ±6 V to 18 V
Mounting Through Hole
Case / Package 5-PENTAWATT
Win Source Part Number 087416-L165V
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L165V CAD Model

Description

STMicroelectronics L165V Power Operational Amplifier

The L165V from STMicroelectronics is a robust, high-power operational amplifier designed to deliver outstanding performance for a wide range of applications. This versatile op-amp is capable of driving high current loads and is an excellent choice for audio amplification, servo amplifiers, and power supply circuits. Its monolithic construction ensures reliable operation and consistent performance.

Key Features

  • High Output Current: The L165V can deliver an impressive output current of up to 3A, making it suitable for driving even demanding loads.
  • Wide Supply Voltage Range: This operational amplifier operates over a broad supply voltage range from 12V to 36V (±6V to ±18V), providing flexibility in various power environments.
  • Short-Circuit Protection: Enhanced safety features include internal short-circuit protection, which guards the device against damage due to output overloads.
  • Thermal Shutdown: An integrated thermal shutdown feature prevents overheating, ensuring the L165V remains operational within safe temperature limits.

Applications

The L165V is suitable for a variety of applications, including:

  • Audio power amplifiers
  • Bridge amplifiers
  • Motor control circuits
  • Actuator drives
  • Power supplies

Technical Specifications

Parameter Value Output Current (Max) 3A Supply Voltage Range ±6V to ±18V Thermal Shutdown Yes Short-Circuit Protection Yes

With its combination of high output current capability, wide supply voltage range, and protective features, the L165V from STMicroelectronics is an ideal choice for designers seeking a reliable and versatile power operational amplifier.

You May Also Be Interested in

Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess