EN
  • EN
  • DE

IMST805G25S

Part No IMST805G25S
Manufacturer STMicroelectronics
Catalog OEM Parts (F - I)
Description Microcontroller, 32-Bit, 25MHz, CMOS, CPGA84
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1017859-IMST805G25S
Categories OEM Parts(F-I)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IMST805G25S CAD Model

Description

Product Overview: IMST805G25S from STMicroelectronics

The IMST805G25S from STMicroelectronics is a state-of-the-art integrated motor driver that combines robust design with high performance, making it an ideal choice for a wide range of industrial and automotive applications. This compact, intelligent power module is designed to drive stepper motors, providing precise control and efficient power management in a single package.

Key Features

  • Integrated Design: The IMST805G25S integrates a triple half-bridge driver with all the necessary components to efficiently drive stepper motors. Its integrated design simplifies PCB layout and reduces external component count, leading to a more reliable and cost-effective solution for motor control applications.
  • High Voltage Capability: With an operating voltage range from 8 V to 52 V, this motor driver is versatile and can handle a wide array of stepper motors, making it suitable for various operating environments and conditions.
  • Advanced Protection Features: The device includes several protection features such as overcurrent, short-circuit, under-voltage lockout, and thermal shutdown, ensuring the safety and longevity of both the motor and the driver itself.
  • High Current Output: Capable of delivering up to 2.5 A of output current per phase, the IMST805G25S can drive a broad range of stepper motors, from small to medium-sized, with high efficiency and precision.
  • Easy Control Interface: The motor driver can be controlled via standard digital I/O pins, providing ease of integration with microcontrollers and other control units.

Applications

The IMST805G25S motor driver is highly adaptable and can be used in various applications, including but not limited to:

  • Industrial automation systems
  • Precision robotics
  • 3D printers
  • Office automation equipment
  • Medical devices
  • Automotive applications

Conclusion

The IMST805G25S from STMicroelectronics is a powerful and reliable motor driver that offers a high level of integration, protection, and performance. Its robust design and advanced features make it an excellent choice for designers looking to enhance the efficiency and reliability of their stepper motor applications.

You May Also Be Interested in

Essentra Components
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Panasonic
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
TT Electronics
Lowest to $6.0469

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess