EN
  • EN
  • DE

40HF80

Part No 40HF80
Manufacturer Solid State Inc.
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 800V 40A DO5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Solid State Inc.
Package Bulk
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 800 V
Current - Average Rectified (Io) 40A
Voltage - Forward (Vf) (Max) @ If 1.3 V @ 40 A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 100 µA @ 800 V
Mounting Type Stud Mount
Package / Case DO-203AB, DO-5, Stud
Supplier Device Package DO-5
Operating Temperature - Junction -65°C ~ 150°C
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 545908-40HF80
Ultra Librarian 3D Model Ultra Librarian 40HF80 CAD Model

Description

The 545908-40HF80 is a standard recovery diode rectifier designed for applications requiring a maximum reverse voltage of 800V and an average rectified current of 40A.

  • Forward Voltage: 1.3V @ 40A
  • Maximum Reverse Voltage: 800V
  • Average Rectified Current: 40A
  • Current Reverse Leakage: 100µA @ 800V
  • Package: DO-203AB, DO-5 stud mount
  • Operating Temperature: -65°C to 150°C
  • Manufacturer: Solid State Inc.
  • Product Category: Discrete Semiconductor Products
  • Product Status: Active

You May Also Be Interested in

Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6872 $51.6208
34+ $3.0254 $102.8636
52+ $2.9309 $152.4068
71+ $2.8363 $201.3773
92+ $2.7418 $252.2456
123+ $2.4582 $302.3586
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,980 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess