EN
  • EN
  • DE

12F20

Part No 12F20
Manufacturer Solid State Inc.
Catalog Diodes, Rectifiers - Single
Description 12 AMP SILCON RECTIFIER DO4 KK / Diode Standard 200 V 12A Stud Mount DO-4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Manufacturer Solid State Inc.
Packaging Bulk
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200 V
Current - Average Rectified (Io) 12A
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 12 A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 10 µA @ 200 V
Mounting Stud Mount
Case / Package DO-203AA, DO-4, Stud
Supplier Device Package DO-4
Operating Temperature - Junction -65°C ~ 150°C
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 2383-12F20
Standard Package 10
Win Source Part Number 1324278-12F20
Ultra Librarian 3D Model Ultra Librarian 12F20 CAD Model

Description

The 1324278-12F20 is a diode rectifier manufactured by Solid State Inc.

  • ROHS3 Compliant: Yes
  • Maximum Voltage: 200 V
  • Maximum Current: 12 A
  • Recovery Type: Standard Recovery
  • Voltage Range: 500 ns to 200 mA (Io)

You May Also Be Interested in

AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess