Products specifications Report Issue?

Category Optoelectronics - Fiber Optic Transmitters - Drive Circuitry Integrated
Mfr Sharp Microelectronics
Package Tray
Product Status Obsolete
Wavelength 660nm
Data Rate 50Mbps
Voltage - Supply 4.75V ~ 5.25V
Current - Supply 13 mA
Applications Digital Audio
Standard Package 200 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8541.49.1050
Win Source Part Number 594806-GP1FAV55TK0F
Ultra Librarian 3D Model Ultra Librarian GP1FAV55TK0F CAD Model

Description

The 594806-GP1FAV55TK0F is an optoelectronic fiber optic transmitter with integrated drive circuitry.

  • Designed for: Digital audio applications
  • Data Rate: 50Mbps
  • Supply Voltage: 4.75V to 5.25V
  • Current Consumption: 13mA
  • Wavelength: 660nm
  • Package: Tray
  • Standard Package: 200 pcs
  • Manufacturer: Sharp Microelectronics
  • Status: Obsolete
  • Moisture Sensitivity Level: 1, indicating unlimited moisture sensitivity

You May Also Be Interested in

Others
Need more? Email Us
ECAD model for PLT132F
Sharp Microelectronics
OPTOELECTRONIC COMPONENT
Need more? Email Us
ECAD model for GP1FSV51TK0F
Everlight Electronics Co Ltd
TRANSMITTER FBR OPT IR PHOTOLINK / Fiber Optic Transmitter with Driver 660nm 16Mbps 2.7V ~ 5.5V
Need more? Email Us
ECAD model for PLT133/T10W
Sharp Microelectronics
TRANSMITTER FIBER OPTIC 13.2MBPS
Need more? Email Us
ECAD model for GP1FM513TZ0F
Broadcom Limited
10G DWDM TOSA 80KM LC RECEPTACLE
Lowest to $429.8530
ECAD model for 1626L3
Sharp Microelectronics
TX DIGITAL AUDIO MINI JACK 8MBPS / Fiber Optic Transmitter with Driver 660nm 8Mbps 2.7V ~ 3.6V 12 mA
Need more? Email Us
ECAD model for GP1FD310TP0F
Sharp Microelectronics
TRANSMITTER FIBER OPTIC 13.2MBPS / Fiber Optic Transmitter with Driver 660nm 13.2Mbps 4.75V ~ 5.25V 13 mA
Lowest to $3.8827
ECAD model for GP1FAV51TK0F
Firecomms
Fiber Optic Transmitter / Fiber Optic Transmitter with Driver 650nm
Lowest to $15.0650
ECAD model for FT50MHIR
Broadcom Limited
IC TXRX FIBER OPTIC
Lowest to $43.5050
ECAD model for AFBR-1639Z

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.3127 $65.8143
22+ $5.9997 $131.9934
34+ $5.8121 $197.6114
46+ $5.6245 $258.7270
60+ $5.4370 $326.2200
80+ $4.8756 $390.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 18,700 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention