EN
  • EN
  • DE

IAP15W413AS35ITSSOP28

Part No IAP15W413AS35ITSSOP28
Manufacturer STMicroelectronics
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1003288-IAP15W413AS35ITSSOP28
Categories OEM Parts(F-I)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IAP15W413AS35ITSSOP28 CAD Model

Description

IAP15W413AS35ITSSOP28 Microcontroller

The IAP15W413AS35ITSSOP28 is a high-performance microcontroller unit (MCU) from STMicroelectronics, tailored for a wide range of applications that require advanced control and connectivity features. This MCU is part of the ST's MCU product line, which is renowned for its reliability, efficiency, and cutting-edge technology.

At the heart of the IAP15W413AS35ITSSOP28 is a powerful core that runs at a high clock speed, providing the computational power necessary to handle complex tasks and algorithms. It is equipped with a rich set of peripherals and IOs that make it an ideal choice for industrial control systems, automotive applications, home automation, and smart sensors.

The device comes in a compact 28-pin SSOP (Shrink Small Outline Package) that offers a space-saving solution without compromising on performance or functionality. This packaging makes the MCU suitable for applications where board space is at a premium.

One of the standout features of the IAP15W413AS35ITSSOP28 is its integrated advanced timer units, which can be used for precise event timing, pulse generation, and PWM (Pulse Width Modulation) for motor control. Additionally, it includes multiple communication interfaces, such as I2C, SPI, and UART, allowing for easy integration into a communication network and facilitating data exchange with other devices.

The MCU also boasts a robust set of analog features, including ADCs (Analog-to-Digital Converters) and DACs (Digital-to-Analog Converters), which are essential for processing analog signals in real-time applications. The on-chip memory, both flash and RAM, provides ample storage for application code and data, ensuring smooth operation and the possibility of future firmware updates.

Overall, the IAP15W413AS35ITSSOP28 from STMicroelectronics represents a versatile and powerful microcontroller solution that can meet the demands of a variety of sophisticated electronic systems. Its combination of high-speed performance, extensive peripheral set, and compact form factor make it a top choice for designers looking to create efficient and innovative products.

You May Also Be Interested in

Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Harris Corporation
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Glenair, Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess