The is a high-quality, precision monolithic operational amplifier from Texas Instruments. This product is designed to provide superior performance in a wide range of applications, especially those requiring low voltage operation and minimal power consumption.
- Supply Voltage Range: 2.7V to 15V, ideal for battery-powered systems.
- Supply Current: 10µA per comparator, significantly extending battery life.
- Propagation Delay: 20µs, ensuring fast response times.
- Input Offset Voltage: 3.5mV, ensuring accuracy.
- Input Bias Current: 1pA, enabling high-impedance sensor amplification.
- Common-Mode Rejection Ratio (CMRR): High CMRR and PSRR for stable performance under varying conditions.
- Package: 8-pin SOIC, compact and easy to integrate.
- RoHS Compliance: Environmentally friendly with lead-free and RoHS compliance.