EN
  • EN
  • DE

W83194BR-B

Part No W83194BR-B
Manufacturer Winbond Electronics
Catalog HOT - SALES and EOL Components (U - Z)
Description Stepless Clock Gen. For INTEL Brookdale Chipset
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Winbond Electronics
Win Source Part Number 401605-W83194BR-B
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W83194BR-B CAD Model

Description

The Winbond W83194BR-B is a Super I/O controller, a vital component in PC systems. This chip is responsible for managing a variety of low-bandwidth peripheral devices and monitoring system health, providing a bridge between legacy hardware and the core system.

Applications

  • Desktop PC Motherboards
  • Embedded Systems
  • Industrial Control Equipment

Features

  • Floppy Disk Controller (FDC): Supports legacy floppy disk drives.
  • Serial Ports (UARTs): Provides serial communication ports for devices like modems.
  • Parallel Port (LPT): Enables connection to parallel printers and other peripherals.
  • Keyboard and Mouse Controller: Handles input from PS/2 keyboards and mice.
  • Hardware Monitoring: Monitors system voltages, temperatures, and fan speeds.
  • Infrared Port (IrDA): Supports infrared communication capabilities.

Benefits

  • Enables Legacy Device Support: Allows older peripherals to function on modern systems.
  • Provides System Health Monitoring: Offers critical data for system maintenance and troubleshooting.
  • Integrates Multiple Functions: Reduces the need for separate I/O controllers.
  • Simplifies Motherboard Design: Lowers manufacturing costs and reduces complexity.
  • Improves System Reliability: Provides tools for maintaining a stable and healthy system.

Additional Details

The W83194BR-B communicates with the system chipset via the LPC (Low Pin Count) bus. It features configurable registers accessible through the bus, allowing for customization and monitoring of various functions. Power management features are integrated to conserve energy. Specific technical details might vary based on the motherboard design and application.

Due to the age of this component, finding detailed datasheets and documentation may be difficult. However, its function as a Super I/O controller and its typical features are consistent with industry standards for this type of device.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $0.3269
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Atmel
Lowest to $1.9623
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Lowest to $0.3269

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess