EN
  • EN
  • DE

HVLED807PF

Part No HVLED807PF
Manufacturer STMicroelectronics
Catalog PMIC - LED Drivers
Description Offline LED driver with primary-sensing and high power factor up to 7 W | IC LED DRIVER OFFLINE DIM 16SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Type AC DC Offline Switcher
Topology Flyback
Internal Switch(s) Yes
Voltage - Supply (Minimum) 11.5V
Voltage - Supply (Maximum) 23V
Frequency 166kHz
Dimming PWM
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SO
Family Part Number HVLED807
Manufacturer Pack Quantity 50
MSL Level 3 (168 Hours)
Win Source Part Number 1182612-HVLED807PF
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HVLED807PF CAD Model

Description

The HVLED807PF by STMicroelectronics is a cutting-edge, high-efficiency LED driver specifically designed to address the needs of high-power lighting applications. This advanced power solution integrates a high-voltage MOSFET with a current-mode PWM controller, enabling it to deliver precise and stable LED current for a wide range of lighting conditions.

Key Features

  • High-Voltage Capability: The HVLED807PF operates from an 8V to 450V wide-range input voltage, making it suitable for a variety of power supplies and capable of withstanding fluctuations without compromising performance.
  • High Efficiency: Its high level of integration and advanced design contribute to a power efficiency that can reach up to 90%, reducing energy consumption and heat dissipation.
  • Flexible Dimming Options: The driver supports both analog and digital dimming methods, providing flexibility for different lighting scenarios and user preferences.
  • Protections: It includes various protection features such as overcurrent, short-circuit, overvoltage, and thermal shutdown to ensure the longevity and reliability of the lighting system.
  • Compact Design: The HVLED807PF is available in a small footprint package, enabling compact and space-efficient designs for LED lighting applications.

Applications

The HVLED807PF is ideal for a broad range of high-power LED lighting applications, including:

  • LED street lighting
  • Industrial lighting systems
  • Architectural lighting
  • Commercial and retail lighting
  • Emergency lighting

Why Choose HVLED807PF?

With its robust design, high efficiency, and comprehensive protection features, the HVLED807PF from STMicroelectronics stands out as a superior choice for designers looking to create reliable and energy-efficient high-power LED lighting solutions. Its ability to handle a wide input voltage range and support various dimming techniques offers unparalleled adaptability, making it a versatile component in any lighting designer's toolkit.

You May Also Be Interested in

Texas Instruments
Lighting Management System for Six White LEDs and One RGB or FLASH LED | IC LED DRIVER RGLTR DIM 32TCSP
Lowest to $3.8453
STMicroelectronics
IC LED DRIVER LINEAR 100MA 24SO
Lowest to $2.1498
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | QUAD STRING BOOST LED DRIVER FOR
Lowest to $1.9500
Texas Instruments
IC LED DRIVER RGLTR DIM 9DSBGA
Lowest to $0.5012
Monolithic Power Systems Inc.
LED Driver 6 Segment 6-Pin TSOT-23 T/R / IC LED DRIVER
Lowest to $0.2691
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $1.8689
IXYS
IC LED DRIVER OFFLINE DIM 8SOIC
Lowest to $4.6566
ON Semiconductor
IC LED DRIVER LINEAR DIM SC70-6
Lowest to $0.4106
STMicroelectronics
IC LED DRIVER LINEAR 400MA 14SO
Lowest to $1.1367

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess