EN
  • EN
  • DE

SD8583STR

Part No SD8583STR
Manufacturer Silan
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Silan
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836982-SD8583STR
Ultra Librarian 3D Model Ultra Librarian SD8583STR CAD Model

Description

The SD8583STR is a real-time clock (RTC) chip manufactured by Silan Microelectronics. It's designed for low-power applications that require accurate timekeeping, such as metering devices, industrial controls, and consumer electronics.

Applications:

  • Metering devices (e.g., energy meters, water meters)
  • Industrial control systems
  • Consumer electronics (e.g., alarm clocks, timers)
  • Data loggers
  • Point-of-sale (POS) terminals

Features:

  • Real-time clock with full calendar functions: Tracks seconds, minutes, hours, day, date, month, and year.
  • I2C serial interface: Simplifies communication with microcontrollers.
  • Low power consumption: Extends battery life in battery-powered applications.
  • Automatic leap year compensation: Ensures accurate date keeping.
  • Programmable square-wave output: Can be used as a timing signal for other devices.
  • Backup battery input: Maintains timekeeping even when main power is lost.

Benefits:

  • Accurate timekeeping: Provides reliable time information for various applications.
  • Low power operation: Minimizes power consumption in battery-powered systems.
  • Easy integration: I2C interface simplifies connection to microcontrollers.
  • Robust design: Ensures reliable operation in various environments.
  • Reduced system cost: Integrated features reduce the need for external components.

Additional Details:

The SD8583STR uses an I2C serial interface for communication, simplifying integration with microcontrollers. Its low power consumption is crucial for extending battery life in portable and battery-backed applications. The chip's calendar function includes automatic leap year compensation, ensuring accurate date keeping for years to come. The programmable square-wave output can be used as a timing signal for other system components.

The device also features a backup battery input, allowing it to continue keeping time even when the main power source is unavailable. This is essential in applications where time accuracy is critical, such as data logging and industrial control. The compact package size of the SD8583STR makes it suitable for space-constrained applications, and its robust design ensures reliable operation in various operating conditions.

You May Also Be Interested in

Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,520 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess