Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr STMicroelectronics
Series Automotive, AEC-Q101, HSPY
Package Tape & Reel
Type Zener
Unidirectional Channels 2
Voltage - Breakdown (Min) 5.3V
Voltage - Clamping (Max) @ Ipp 18V (Typ)
Current - Peak Pulse (10/1000µs) 1.8A (8/20µs)
Power - Peak Pulse 20W
Power Line Protection No
Applications Automotive
Capacitance @ Frequency 0.7pF @ 1MHz
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case SC-70, SOT-323
Supplier Device Package SOT-323-3
Base Product Number HSP051
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 497-18293-6,HSP051-2W3Y-ND,497-18293-2,497-18293-1
Standard Package 3,000
Win Source Part Number 1122289-HSP051-2W3Y
Ultra Librarian 3D Model Ultra Librarian HSP051-2W3Y CAD Model

Description

The HSP051-2W3Y is a cutting-edge product from STMicroelectronics, a global semiconductor leader known for its innovative and reliable components. This product is designed to meet the demanding needs of modern electronic applications, providing both robustness and high performance. The HSP051-2W3Y is a testament to STMicroelectronics' commitment to delivering high-quality solutions for the electronics industry.

Key Features

  • High-Speed Interface Protection: The HSP051-2W3Y is designed to protect high-speed interfaces such as USB 2.0, HDMI, and Ethernet from electrostatic discharges and other transient voltage events. This ensures the reliability and longevity of devices that utilize these interfaces.
  • Low Capacitance: With its low line capacitance, the HSP051-2W3Y minimizes signal attenuation, making it ideal for preserving signal integrity in high-speed data lines.
  • Compact Design: The small package design allows for space-saving on PCBs, which is crucial for today's compact electronic devices.
  • Multi-Line Protection: This product is capable of protecting multiple lines simultaneously, providing a cost-effective and efficient solution for safeguarding several interfaces.

Applications

The HSP051-2W3Y is versatile and can be used in a wide range of applications. Its primary use is in the protection of high-speed data lines in consumer electronics, such as smartphones, tablets, laptops, and digital cameras. Additionally, it is suitable for use in telecommunications equipment, computing devices, and other industrial applications where data integrity and protection are paramount.

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality, and the HSP051-2W3Y is no exception. It is manufactured using state-of-the-art processes and is subjected to rigorous testing to ensure it meets the highest standards of performance and reliability. Customers can trust this product to provide consistent protection and performance in their electronic designs.

You May Also Be Interested in

Littelfuse Inc.
400 Watt Peak Power Zener Transient Voltage Suppressors | TVS DIODE 43V 69.4V SMA
Lowest to $0.1829
ECAD model for 1SMA43AT3G
Littelfuse Inc.
TVS Diode Arrays - Surface Mount TVS Avalanche Diode Array | TVS DIODE 5.5V 8.5V SC70-3
Lowest to $0.8000
ECAD model for SP0502BAJT
STMicroelectronics
TRANSILTM
Need more? Email Us
ECAD model for BZW50-82B
ON Semiconductor
1500 Watt Peak Power Zener Transient Voltage Suppressors | TVS DIODE 33V 53.3V SMC
Lowest to $0.2955
ECAD model for 1SMC33AT3
Littelfuse Inc.
TVS DIODE 144VWM 232VC P600
Need more? Email Us
ECAD model for 20KPA144CA
Littelfuse Inc.
TVS DIODE 53VWM 85VC DO214AB / 85V Clamp 17.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Lowest to $0.3614
ECAD model for TPSMC62A
Littelfuse Inc.
GLASS PASSIVATED JUNCTION TRANSIENT VOLTAGE SUPPRESSOR VOLTAGE-5.0 to 110 Volts   | TVS DIODE 51V 82.4V P600
Need more? Email Us
ECAD model for 5KP51A
Littelfuse Inc.
TVS DIODE 64.1VWM 103VC DO214AA / 103V Clamp 5.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Lowest to $0.1689
ECAD model for TPSMB75CA
Microchip Technology
TVS DIODE 64VWM 103VC DO13
Need more? Email Us
ECAD model for 1N6060A

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention