EN
  • EN
  • DE

MAC228A8

Part No MAC228A8
Manufacturer ON Semiconductor
Catalog Triacs
Description THYRISTOR TRIAC 8A 600V TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - TRIACs
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Triac Type Logic - Sensitive Gate
Voltage - Off State 600 V
Current - On State (It (RMS)) (Max) 8 A
Voltage - Gate Trigger (Vgt) (Max) 2 V
Current - Non Rep. Surge 50, 60Hz (Itsm) 80A @ 60Hz
Current - Gate Trigger (Igt) (Max) 5 mA
Current - Hold (Ih) (Max) 15 mA
Configuration Single
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220AB
Base Product Number MAC228
Standard Package 500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 628968-MAC228A8
Ultra Librarian 3D Model Ultra Librarian MAC228A8 CAD Model

Description

The MAC228A8 is a robust triac device designed and manufactured by ON Semiconductor, a renowned leader in power and signal management. This particular triac is a bidirectional thyristor which is part of the MAC series, known for its high performance in controlling AC power. It is widely used in applications requiring switching and phase control in the commercial and industrial markets.

Key Features

  • High Blocking Voltage: With a maximum repetitive peak off-state voltage (Vdrm) of 800V, the MAC228A8 is suitable for applications in high-voltage systems.
  • High Surge Current: It can handle a high surge current of 150A, making it reliable for applications with inrush currents or transient conditions.
  • Gate Trigger Current: The device has a specified gate trigger current (Igt) of 50 mA, which ensures low power consumption for the triggering mechanism.
  • On-State Current: The MAC228A8 can conduct an RMS on-state current (It(rms)) of up to 8A, suitable for various light to medium power applications.
  • Isolated Mounting Tab: It features an isolated mounting tab, which provides ease of installation and enhances safety by reducing the thermal resistance between the tab and the heatsink.

Applications

The MAC228A8 is particularly useful in a variety of AC power control applications, including:

  • Motor control for industrial machines
  • Lighting dimmer switches
  • Heating regulation systems
  • Power tools and household appliances

Quality and Reliability

ON Semiconductor is committed to providing high-quality devices that meet the rigorous demands of electronic components. The MAC228A8 triac is built with this commitment in mind, ensuring reliability and performance in its intended applications. It is available in a TO-220 package, which is known for its durability and thermal efficiency.

Environmental Compliance

The MAC228A8 is compliant with RoHS and other environmental regulations, reflecting ON Semiconductor's dedication to sustainability and environmental responsibility.

You May Also Be Interested in

Littelfuse Inc.
TRIAC ALTERNSTR 600V 25A TO263AB
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 12A TO220AB
Lowest to $1.2108
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 8A TO263
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 400V 4A TO252
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 6A TO263
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 12A TO220AB
Lowest to $1.2108
Littelfuse Inc.
TRIAC SENS GATE 400V 0.8A TO92
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8799 $61.5930
160+ $0.7220 $115.5200
250+ $0.6995 $174.8750
345+ $0.6768 $233.4960
445+ $0.6543 $291.1635
595+ $0.5867 $349.0865
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,220 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess