EN
  • EN
  • DE

HDMIULC64SC6H

Part No HDMIULC64SC6H
Manufacturer STMicroelectronics
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1062436-HDMIULC64SC6H
Categories OEM Parts(F-I)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HDMIULC64SC6H CAD Model

Description

STMicroelectronics HDMIULC64SC6H Product Overview

The HDMIULC64SC6H from STMicroelectronics is a state-of-the-art HDMI transient voltage suppressor (TVS) designed to provide your high-definition multimedia interfaces with superior protection against electrostatic discharge (ESD) and other voltage-induced transient events. This component is an ideal solution for safeguarding sensitive HDMI signal lines in a wide range of consumer electronics, including televisions, set-top boxes, gaming consoles, and personal computers.

Key Features

  • High ESD Protection: The HDMIULC64SC6H offers robust ESD protection up to 8 kV (air discharge) and 4 kV (contact discharge) as per the IEC 61000-4-2 standard, ensuring the safety and longevity of your electronic devices.
  • Low Capacitance: With a low line capacitance design, this TVS diode minimizes signal degradation and preserves the integrity of high-speed HDMI signals, supporting features such as 4K resolution, 3D video, and deep color.
  • Six-Line Protection: The device is capable of protecting up to six data lines simultaneously, making it highly efficient and space-saving for complex PCB layouts.
  • Small Package Size: Encased in a compact SOT23-6L package, the HDMIULC64SC6H allows for a minimal footprint on the circuit board, which is crucial for space-constrained applications.
  • Low Leakage Current: It is characterized by an ultra-low leakage current, ensuring minimal power consumption when the device is in standby mode.
  • RoHS Compliant: The product is compliant with RoHS standards, highlighting STMicroelectronics' commitment to environmental sustainability.

Applications

The HDMIULC64SC6H is versatile and can be used in a variety of applications where HDMI interfaces require protection from transient voltages. Its performance and small form factor make it particularly well-suited for:

  • High-definition televisions (HDTVs)
  • Digital set-top boxes
  • Blu-ray and DVD players
  • Gaming consoles
  • Personal computers and laptops
  • Audio/Video receivers

In summary, the HDMIULC64SC6H from STMicroelectronics is an essential component for the modern electronic device that relies on HDMI connectivity, offering both protection and performance without compromising on space or power efficiency.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
TT Electronics
Lowest to $6.0469
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Essentra Components
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess