Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1250789-SM15T36A
Manufacturer Homepage www.st.com
Family Name SM15T36A
Introduction Date August 01, 1999
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SM15T36A CAD Model

Description

The SM15T36A is a robust Transil™ transient voltage suppression (TVS) diode from STMicroelectronics, designed to protect sensitive electronic equipment from voltage transients induced by system inductive load switching and lightning surges. This high-performance device is specifically engineered to accommodate applications requiring a high level of protection against overvoltage transients.

Key Features

  • Stand-off Voltage: The SM15T36A has a stand-off voltage of 36V, making it suitable for a broad range of applications.
  • Peak Pulse Power: It can handle peak pulse power dissipation of 1500W (10/1000μs surge), ensuring reliable protection for sensitive circuits.
  • Clamping Voltage: With a low clamping voltage, this TVS diode provides effective protection while minimizing the risk of damage to the protected component when subjected to a transient overvoltage.
  • Low Incremental Surge Resistance: The device exhibits low incremental surge resistance, resulting in reduced power loss and better overall performance during surge events.
  • Unidirectional Functionality: As a unidirectional TVS diode, the SM15T36A is optimized for DC applications where the polarity of the transient is known.
  • Package: Available in an industry-standard SMB (DO-214AA) package, it is designed for easy implementation into a variety of circuit designs.

Applications

The SM15T36A is versatile and can be used in a multitude of applications, including:

  • Power supply protection
  • Industrial systems
  • Telecommunication devices
  • Computer systems
  • Consumer electronics
  • Automotive applications

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability, and the SM15T36A is no exception. It meets rigorous standards and is compliant with international certifications, ensuring that it performs to the highest standards even in the most demanding environments.

Conclusion

With its robust design, the SM15T36A from STMicroelectronics provides excellent transient voltage protection for electronic circuits. Its combination of high power dissipation, low clamping voltage, and reliability makes it an ideal choice for designers looking to enhance the durability and longevity of their electronic products.

You May Also Be Interested in

NEC
Lowest to $12.1288
ECAD model for RD20M-T2B
NEC
Lowest to $1.4967
ECAD model for RD9.1UJ-T1
NEC
Need more? Email Us
ECAD model for RD15UJ-T1
Others
Need more? Email Us
ECAD model for R3602AB
NEC
Lowest to $0.0389
ECAD model for RD4.3M-T1B
NXP / Nexperia
ESD Suppressor Diode TVS Bi-Dir 5V Automotive 2-Pin SOD-323 / Very low capacitance bidirectional ESD protection diodes
Lowest to $0.0719
ECAD model for PESD5V0V1BA
NEC
Lowest to $5.5185
ECAD model for RD8.2M-T2B
NEC
Lowest to $1.3751
ECAD model for RD22UJ-T1
NXP / Nexperia
ESD Suppressor Diode TVS Uni-Dir 3.3V Automotive 2-Pin SOD-323 / Ultra low capacitance unidirectional ESD protection diodes
Lowest to $0.1557
ECAD model for PESD3V3U1UA

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.7390
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4770 $50.0850
260+ $0.3914 $101.7640
400+ $0.3792 $151.6800
545+ $0.3670 $200.0150
705+ $0.3547 $250.0635
945+ $0.3180 $300.5100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 17,500 pieces
MOQ: 105 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention