EN
  • EN
  • DE
  • IT

HCF4094YM013TR

Part No HCF4094YM013TR
Manufacturer STMicroelectronics
Catalog Logic - Shift Registers
Description IC BUS REGISTER 8STAGE 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Logic Type Shift Register
Output Type Tri-State
Number of Elements 1
Number of Bits per Element 8
Purpose Serial to Parallel
Supply Voltage - Operating 3 V to 20 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 016805-HCF4094YM013TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HCF4094YM013TR CAD Model

Description

STMicroelectronics HCF4094YM013TR Product Overview

The HCF4094YM013TR is a high-quality integrated circuit designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This particular product is a shift and store bus register, which belongs to the family of CMOS logic integrated circuits. It is specifically designed to address the needs of the digital industry, offering a seamless and efficient solution for the transfer and storage of digital information.

The HCF4094YM013TR features an 8-stage shift register with a storage register and 3-state outputs. The device receives serial data and provides a serial output, while simultaneously storing data in the internal storage register. This dual functionality allows for the temporary storage of serial data, which can be outputted in either a serial or parallel format, providing versatility in its application.

The device operates over a wide voltage range from 3V to 15V, which makes it compatible with various logic levels and suitable for interfacing with both standard and high-voltage systems. This flexibility is essential for a wide range of applications, including microprocessor systems, digital signal processing, and data transfer operations in complex circuits.

The HCF4094YM013TR is packaged in a compact SOP-16 package, which ensures a minimal footprint on the PCB and is ideal for space-constrained applications. The package is tape and reel packed, designated by the 'TR' suffix, which facilitates automated assembly and is beneficial for high-volume production environments.

STMicroelectronics ensures that this product is designed with the highest reliability and performance standards, adhering to industry certifications and rigorous testing. The HCF4094YM013TR is a testament to STMicroelectronics' commitment to providing innovative and reliable components for the electronics industry.

In summary, the HCF4094YM013TR from STMicroelectronics is a versatile and reliable component that is well-suited for digital applications requiring serial-to-parallel conversion, data storage, and interfacing with different logic levels. Its wide operating voltage range, compact packaging, and the convenience of automated assembly make it an excellent choice for designers and engineers looking to enhance the efficiency and functionality of their digital systems.

You May Also Be Interested in

ON Semiconductor
IC SHIFT REGSTR 8BIT CMOS 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.5283
Texas Instruments
CMOS 18-STAGE STATIC SHIFT REGIS
Lowest to $17.3207
Texas Instruments
54LS166A PARALLEL-LOAD 8-BIT SHI / Shift Element Bit
Lowest to $6.0695
Texas Instruments
54LS166A PARALLEL-LOAD 8-BIT SHI / Shift Element Bit
Need more? Email Us
Texas Instruments
PARALLEL IN PARALLEL OUT / Shift Element Bit
Need more? Email Us
ON Semiconductor
PARALLEL IN PARALLEL OUT / Shift Element Bit
Need more? Email Us
ON Semiconductor
IC SHIFT REGISTER 8BIT 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.2780
Renesas Electronics America
Shift Element Bit
Need more? Email Us
Texas Instruments
54LS165A PARALLEL-LOAD 8-BIT SHI / Shift Element Bit
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7859 $51.0835
160+ $0.6449 $103.1840
245+ $0.6247 $153.0515
335+ $0.6046 $202.5410
430+ $0.5844 $251.2920
575+ $0.5240 $301.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess