EN
  • EN
  • DE

HCF4067M013TR

Part No HCF4067M013TR
Manufacturer STMicroelectronics
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description ANALOG SINGLE 16 CHANNEL MULTIPLEXER/DEMULTIPLEXER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel - TR
Part Status Obsolete(EOL)
Number of Circuits 1
On-State Resistance (Maximum) 240 Ohm
Channel-to-Channel Matching (ΔRon) 5 Ohm
Operating Supply Voltage 3 V ~ 20 V
Channel Capacitance (CS(off), CD(off)) 0.2pF, 5pF
Current - Leakage (IS(off)) (Maximum) 100μA
Crosstalk -40dB @ 1MHz
Operating Temperature Range -55°C ~ 125°C (TA)
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SO
Win Source Part Number 1178940-HCF4067M013TR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name HCF4067M
Introduction Date August 15, 1995
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian HCF4067M013TR CAD Model

Description

STMicroelectronics HCF4067M013TR Analog Multiplexer/Demultiplexer

The HCF4067M013TR from STMicroelectronics is a highly versatile analog multiplexer/demultiplexer integrated circuit designed for the efficient management of analog signals in a wide array of electronic applications. This precision-engineered component is essential for systems where multiple input signals need to be routed to a single output line or vice versa.

Key Features

  • Channel Configuration: The HCF4067M013TR offers a 16-channel configuration, providing ample flexibility for complex signal routing requirements.
  • Single Supply Operation: It operates optimally with a single power supply ranging from 10V to 30V, or a dual power supply with a voltage range of ±5V to ±15V, making it suitable for various operational environments.
  • Low ON Resistance: The device boasts a low ON resistance, typically around 125 ohms over 15V of the analog input range, ensuring minimal signal attenuation.
  • High OFF Resistance: High OFF resistance ensures effective channel isolation, preventing signal leakage between channels when they are not in use.
  • Bidirectional Operation: The multiplexer/demultiplexer can handle bidirectional data flow, allowing it to be used in a variety of signal routing scenarios.
  • Wide Operating Temperature: It is designed to operate over a broad temperature range from -55°C to 125°C, which makes it suitable for demanding industrial applications.

Applications

The HCF4067M013TR's robust design and operational flexibility make it an ideal choice for numerous applications, including:

  • Data acquisition systems
  • Signal routing in audio and video equipment
  • Communication systems
  • Analog-to-digital conversion
  • Test equipment and instrumentation

STMicroelectronics' HCF4067M013TR is packaged in a surface-mount SOIC-24 narrow package, ensuring ease of integration into PCB designs. Its reliability and performance are backed by STMicroelectronics' reputation for producing high-quality semiconductor products, making the HCF4067M013TR a trustworthy component for designers and engineers looking to create flexible and efficient electronic systems.

You May Also Be Interested in

Intersil
IC SW SPST-NOX4 175OHM 16CERDIP
Lowest to $22.5225
Renesas Electronics America
IC SWITCH SP4TX2 100OHM 16TSSOP / 2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
Lowest to $4.0475
Renesas Electronics America
IC SW SPST-NO/NCX4 35OHM 16TSSOP
Lowest to $5.8209
Intersil
IC MUX 16:1 100OHM 28SOIC
Lowest to $24.5403
Renesas Electronics America
IC MUX 8:1 100OHM 16TSSOP
Lowest to $1.1964
Analog Devices Inc.
IC MUX/DEMUX QUAD 2X1 24LFCSP
Need more? Email Us
Renesas Electronics America
IC SW SPST-NOX4 85OHM 16TSSOP
Lowest to $6.5538
Renesas Electronics America
IC SW SPST-NCX4 85OHM 16TSSOP
Lowest to $3.8983
Vishay
IC SWITCH DPDT X 1 45OHM 16DIP
Lowest to $10.3962

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5821 $52.3890
210+ $0.4777 $100.3170
325+ $0.4627 $150.3775
450+ $0.4478 $201.5100
580+ $0.4329 $251.0820
775+ $0.3881 $300.7775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,800 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess