EN
  • EN
  • DE

ADG4613BRUZ-REEL7

Part No ADG4613BRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Power-Off Protection ±5 V, +12 V, Quad SPST Switches with 5 Ω On Resistance | IC SWITCH QUAD SPST 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Switch Circuit SPST - NO/NC
On-State Resistance (Maximum) 5.1Ohm
Channel-to-Channel Matching (ΔRon) 50mOhm
Supply Voltage , Single (V+) 3V ~ 12V
Supply Voltage , Dual (V±) ±3V ~ 5.5V
Switch Time (Ton, Toff) (Maximum) 73ns, 91ns
-3db Bandwidth 250MHz
Charge Injection 292pC
Channel Capacitance (CS(off), CD(off)) 11.5pF, 11.5pF
Current - Leakage (IS(off)) (Maximum) 10nA
Crosstalk -74dB at 1MHz
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number ADG4613
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1140252-ADG4613BRUZ-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG4613BRUZ-REEL7 CAD Model

Description

Analog Devices Inc. ADG4613BRUZ-REEL7

The ADG4613BRUZ-REEL7 is a cutting-edge quad SPST switch produced by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is part of Analog Devices' extensive range of switches and multiplexers, known for their reliability and precision.

Designed with advanced CMOS technology, the ADG4613BRUZ-REEL7 offers a robust feature set that makes it ideal for a variety of applications, including data acquisition systems, communication systems, and medical equipment. It is particularly well-suited for scenarios that require low on-resistance, low capacitance, and fast switching times.

Key Features:

  • Low On-Resistance: The switch provides a low typical on-resistance of 3.5 Ω, ensuring minimal signal attenuation and power loss during operation.
  • Single Supply Operation: It operates from a single 3 V to 5.5 V power supply, making it compatible with a wide range of modern digital systems.
  • Low Power Consumption: With a power consumption of less than 0.01 µW, the ADG4613BRUZ-REEL7 is highly energy-efficient, which is critical for battery-powered devices.
  • High Bandwidth: The switch offers a high bandwidth (>200 MHz), allowing it to handle high-speed signals without significant distortion.
  • Extended Temperature Range: It is rated for operation over the extended industrial temperature range of -40°C to +125°C, ensuring reliability under harsh conditions.
  • Robust ESD Protection: The device features excellent electrostatic discharge (ESD) protection, safeguarding it from the common risks of handling and circuit integration.

The ADG4613BRUZ-REEL7 is provided in a compact TSSOP-14 package, which is suitable for space-constrained applications. Its packaging as a REEL7 indicates that it is supplied in a tape and reel format, which is ideal for automated manufacturing processes.

Overall, the ADG4613BRUZ-REEL7 from Analog Devices Inc. represents a versatile and high-performance solution for designers who require reliable and efficient switching capabilities in their electronic systems.

You May Also Be Interested in

NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1342 $56.9394
15+ $6.6743 $100.1145
24+ $6.4657 $155.1768
32+ $6.2571 $200.2272
42+ $6.0486 $254.0412
56+ $5.4228 $303.6768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,248 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess