EN
  • EN
  • DE

ADG5234BRUZ-RL7

Part No ADG5234BRUZ-RL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description High Voltage Latch-Up Proof
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Switch Circuit SPDT
Number of Circuits 4
On-State Resistance (Maximum) 160 Ohm
Channel-to-Channel Matching (ΔRon) 3.5 Ohm
Operating Supply Voltage 9 V ~ 40 V
Dual Voltage Supply ±9 V ~ 22 V
Switch Time (Ton, Toff) (Maximum) 200ns, 95ns
-3db Bandwidth 370MHz
Charge Injection 0.7pC
Channel Capacitance (CS(off), CD(off)) 4.5pF, 10pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -80dB @ 1MHz
Operating Temperature Range -40°C ~ 125°C (TA)
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 1140308-ADG5234BRUZ-RL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADG5234
Introduction Date July 01, 2011
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADG5234BRUZ-RL7 CAD Model

Description

Product Overview: ADG5234BRUZ-RL7

The ADG5234BRUZ-RL7 is a high-performance, quad SPDT (single pole double throw) switch manufactured by Analog Devices Inc., a renowned leader in precision high-performance integrated circuits. This component is designed to operate with dual supply voltages ranging from ±4.5 V to ±22 V, or a single supply from 9 V to 44 V, providing flexibility for a variety of power environments and applications.

Featuring an innovative design, the ADG5234BRUZ-RL7 offers low on resistance (Ron) typically around 4.5 Ω, which ensures minimal signal distortion and power loss across the switch. This low Ron is matched with a flatness of merely 0.5 Ω over the specified signal range, which is critical for maintaining signal integrity, especially in analog applications. Each switch conducts equally well in both directions when on and has an input signal range that extends to the supplies.

With a robust latch-up proof performance, the ADG5234BRUZ-RL7 is built using Analog Devices’ proprietary trench isolation process, ensuring that the device can withstand latch-up after exposure to high-energy pulses. The switch also features fast switching times (t_ON and t_OFF) in the range of tens of nanoseconds, which is ideal for applications that require rapid signal routing.

The device is packaged in a TSSOP-16 (thin shrink small outline package), denoted by the "RUZ" suffix in the part number, which is suitable for surface-mount technology (SMT) and occupies minimal board space. The "RL7" designation indicates the product is offered in reel packaging, facilitating automated assembly processes and high-volume production.

Typical applications for the ADG5234BRUZ-RL7 include data acquisition systems, communication systems, relay replacements, and audio and video signal routing. Its reliability and efficiency make it an excellent choice for designers seeking a switch with high ESD (electrostatic discharge) protection, low crosstalk, and high off isolation to minimize signal interference.

Key Features:

  • Dual-supply operation: ±4.5 V to ±22 V
  • Single-supply operation: 9 V to 44 V
  • Low on resistance: 4.5 Ω typical
  • On resistance flatness: 0.5 Ω typical
  • High-speed switching: t_ON/t_OFF in tens of ns
  • Latch-up proof technology
  • TSSOP-16 packaging for SMT
  • Reel packaging for automated assembly (RL7)

This product exemplifies Analog Devices' commitment to providing high-quality, precision components for sophisticated electronic systems across various industries.

You May Also Be Interested in

Intersil
IC SWITCH SP8T X 2 400OHM 28PLCC
Need more? Email Us
Maxim Integrated
IC SW SPDT-NO/NC 500MOHM 10UMAX
Lowest to $5.6306
Maxim Integrated
DUAL SPDT ANALOG SWITCHES / Circuit IC Switch
Lowest to $16.1504
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Maxim Integrated
DUAL SPST ANALOG SWITCHE / Circuit IC Switch
Lowest to $1.8918
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 20PLCC
Lowest to $71.0198
Harris Corporation
IC MUX DUAL 4:1 400OHM 18CERDIP
Need more? Email Us
Renesas Electronics America
IC SW SPST-NCX4 85OHM 16TSSOP
Lowest to $3.8983
Intersil
IC MUX 16:1 100OHM 28SOIC
Lowest to $24.5403

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess