EN
  • EN
  • DE

ADG508FBRNZ-REEL

Part No ADG508FBRNZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1634+
Reference case SOP16
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 736832-ADG508FBRNZ-REEL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG508FBRNZ-REEL CAD Model

Description

Product Overview: ADG508FBRNZ-REEL by Analog Devices Inc.

The ADG508FBRNZ-REEL is a high-performance CMOS analog multiplexer from Analog Devices Inc., a leader in the semiconductor industry. This component is part of the robust ADG508F series, which is known for its exceptional signal handling and precise channel switching capabilities. The device is packaged in a convenient tape and reel format, making it ideal for automated manufacturing processes.

Key Features

  • Channel Configuration: The ADG508FBRNZ-REEL offers an 8-channel multiplexer configuration, providing design flexibility and the ability to handle multiple signal inputs with ease.
  • Low On Resistance: With an on resistance typically less than 35 ohms, this multiplexer ensures minimal signal attenuation and distortion, preserving signal integrity.
  • Single Supply Operation: It can operate from a single 15V supply or dual ±15V supplies, catering to a wide range of application requirements.
  • Break-Before-Make Switching: The device features break-before-make switching action, which prevents momentary shorting of channels during transitions and protects the integrity of the signal.
  • Enhanced ESD Protection: The ADG508FBRNZ-REEL comes with enhanced Electrostatic Discharge (ESD) protection, safeguarding the device during handling and operation.
  • Low Power Consumption: Designed with power efficiency in mind, this analog multiplexer boasts low power dissipation, making it suitable for power-sensitive applications.

Applications

The ADG508FBRNZ-REEL is versatile and can be used in various applications, including:

  • Data acquisition systems
  • Test equipment
  • Communication systems
  • Medical equipment
  • Audio and video signal routing

As a product of Analog Devices Inc., the ADG508FBRNZ-REEL benefits from the company's commitment to high-quality manufacturing and reliability. With its precise performance and flexible usage, this analog multiplexer is an excellent choice for designers looking to manage multiple analog signals in their electronic systems.

Ordering Information

The ADG508FBRNZ-REEL is available in a surface-mount package and is provided in reel form for ease of integration into automated assembly lines, ensuring a streamlined manufacturing process. For additional information or to place an order, customers can contact Analog Devices Inc. or authorized distributors.

You May Also Be Interested in

Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6527 $53.2216
17+ $6.2316 $105.9372
25+ $6.0211 $150.5275
36+ $5.6000 $201.6000
47+ $5.3895 $253.3065
58+ $5.1790 $300.3820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,070 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess