EN
  • EN
  • DE

HCF4017M013TR

Part No HCF4017M013TR
Manufacturer STMicroelectronics
Catalog Logic - Counters, Dividers
Description IC DECADE COUNTR W/DECODE 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Counter, Decade
Direction Up
Number of Elements 1
Number of Bits per Element 10
Reset Asynchronous
Count Rate 11MHz
Trigger Type Positive Edge
Supply Voltage - Operating 3 V to 20 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 144531-HCF4017M013TR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian HCF4017M013TR CAD Model

Description

STMicroelectronics HCF4017M013TR Decade Counter/Divider

The HCF4017M013TR is a high-performance integrated circuit from STMicroelectronics, designed to serve as a versatile decade counter/divider. This monolithic chip, built using silicon-gate C2MOS technology, offers a robust solution for counting applications and is widely used in various electronic devices for sequencing, timing, and control operations.

Key Features

  • Decade Counting Operation: With 10 decoded outputs, the HCF4017M013TR can count from 0 to 9, making it ideal for decimal counting tasks.
  • High-Speed Performance: The device is capable of handling high-speed operations, which is essential for modern electronics requiring quick response times.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with minimal power dissipation, thereby extending battery life in portable applications.
  • Wide Operating Voltage Range: It can function across a wide voltage range from 3V to 18V, providing flexibility in various power environments.
  • Static Operation: The counter/divider can remain in a stable state without any external clock, making it suitable for static applications.
  • Medium-Speed Operation: The device is optimized for medium-speed operations, striking a balance between speed and power efficiency.
  • Standardized Symmetrical Output Characteristics: This ensures consistent performance and reliable output characteristics across different devices.
  • 100% Tested for Quiescent Current: Each unit is thoroughly tested to ensure low quiescent current, further contributing to its power efficiency.
  • 5V, 10V, and 15V Parametric Ratings: The HCF4017M013TR is rated for multiple voltage levels, making it adaptable to various circuit designs.
  • Input Leakage Current: With a low input leakage current, it helps to maintain the integrity of the input signal.

Applications

The versatility of the HCF4017M013TR makes it suitable for a wide range of applications including:

  • LED sequencing and display systems
  • Frequency division
  • Counter/timer circuits
  • Serial-to-parallel data conversion
  • Event counting

With its robust set of features and reliable performance, the STMicroelectronics HCF4017M013TR is a go-to component for designers looking to implement an efficient counting solution in their electronic projects.

You May Also Be Interested in

Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DHVQFN
Lowest to $0.4270
Nexperia USA Inc.
IC BINARY COUNTER 12BIT 16DHVQFN
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 14-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC DECADE COUNTER 10BIT 16DIP
Lowest to $0.8732
Microchip Technology
IC DIVIDER BY 2 1-BIT 8MSOP
Lowest to $4.3657
Texas Instruments
IC BINARY COUNTER 12-BIT 16DIP
Lowest to $0.6053
ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Nexperia USA Inc.
IC DECADE COUNTER 10-BIT 16SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4692 $58.6500
305+ $0.3850 $117.4250
465+ $0.3730 $173.4450
640+ $0.3610 $231.0400
830+ $0.3490 $289.6700
1,110+ $0.3128 $347.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,684 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess