EN
  • EN
  • DE

DM74LS393M

Part No DM74LS393M
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description IC COUNTER BIN DUAL 4BIT 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOIC
Manufacturer ON Semiconductor
Series 74LS
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name 74LS393
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 55
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917127-DM74LS393M
Ultra Librarian 3D Model Ultra Librarian DM74LS393M CAD Model

Description

ON Semiconductor DM74LS393M Dual 4-Bit Binary Counter

The DM74LS393M is a high-speed, integrated circuit binary counter manufactured by ON Semiconductor. This precision device features two independent 4-bit counters in a single package, making it a versatile choice for a wide range of counting applications. Designed with low-power Schottky technology, the DM74LS393M is optimized for exceptional performance in digital systems where low power consumption and high efficiency are essential.

The dual 4-bit counter is composed of two sections: each section has a separate serial input (CP) and a separate clear (CLR) input. The counters share the common output lines, providing a compact and effective solution for designers. When the clear input is taken low, the respective counter is immediately set to zero, regardless of other inputs. Each counter advances on the falling edge of the clock signal, ensuring precise timing and synchronization within your digital system.

Featuring a direct clear function, the DM74LS393M allows for quick initialization or resetting of the count, which is critical in time-sensitive applications. The counter's outputs are available in standard 14-pin packages, compatible with a wide range of socket or surface-mounted configurations. This makes the DM74LS393M a highly adaptable component for PCB designs.

ON Semiconductor's commitment to quality ensures that the DM74LS393M meets the stringent requirements for industrial and commercial applications. The device operates over a broad voltage range and is characterized for operation from 0°C to 70°C, providing reliable performance in diverse environmental conditions.

Whether you are designing digital clocks, timers, frequency dividers, or other sequential logic applications, the DM74LS393M from ON Semiconductor offers a reliable and efficient solution for your binary counting needs. Its compact form factor, low power consumption, and robust feature set make it an excellent choice for designers looking to optimize their digital systems.

With ON Semiconductor's expertise in high-performance integrated circuits, the DM74LS393M is a product that stands out for its reliability, durability, and performance, making it a staple in the realm of digital electronics.

You May Also Be Interested in

Texas Instruments
IC BIN COUNTER DL 4BIT 16TSSOP
Lowest to $0.7510
Texas Instruments
BIN COUNTR DUAL 4BIT 16SO / Counter IC Element Bit
Need more? Email Us
Harris Corporation
CMOS DUAL BINARY UP-COUNTER / Counter IC Binary Counter 2 Element 4 Bit 16-CDIP
Need more? Email Us
ON Semiconductor
IC UP COUNTER 8BIT BINARY 32-QFN / Counter IC Binary Counter 1 Element 8 Bit Positive, Negative 32-QFN (5x5)
Need more? Email Us
Texas Instruments
BINARY COUNTER, ALS SERIES / Counter IC Element Bit
Need more? Email Us
Texas Instruments
IC BINARY COUNTR DL 4BIT 14SSOP
Lowest to $0.6335
Fairchild/ON Semiconductor
IC BINARY COUNTER 4-BIT
Lowest to $0.6527
Texas Instruments
IC BINARY COUNTR DL 4BIT 16SOIC
Lowest to $1.0579
Harris Corporation
IC BINARY COUNTER 12-BIT 16SOIC
Lowest to $0.7338

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess