STMicroelectronics HCF4013BM1 Dual D-Type Flip-Flop
The HCF4013BM1 is a high-performance integrated circuit designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This device features two identical, independent data-type flip-flops with direct clear and set inputs. It is widely used in various digital applications, including data storage, data transfer, and frequency division, thanks to its versatility and reliability.
Key Features
- Logic Type: Dual D-Type Flip-Flop
- Supply Voltage Range: 3V to 15V
- Output Current: Up to 6.8mA
- Propagation Delay Time: 50ns at 10V
- Operating Temperature: -55°C to +125°C
- Package / Case: SOIC-14
- Mounting Type: Surface Mount
The HCF4013BM1 is designed for use in applications requiring a controlled bi-stable latch. Each flip-flop has independent data, set, reset, and clock inputs and Q and Q-bar outputs. This allows for flexible control options and the ability to interface with a wide range of other digital components and systems.
The device operates over a broad voltage range from 3V to 15V and offers a choice of either standard or Schmitt-triggered clock inputs, which enhances its noise immunity and allows for the use of slower rising clock signals. The HCF4013BM1 can provide output currents of up to 6.8mA, making it suitable for driving other logic devices and small LEDs.
With its robust operating temperature range, the HCF4013BM1 is an excellent choice for use in environments experiencing extreme temperatures, ensuring reliable operation in both commercial and industrial settings. The device is provided in a compact SOIC-14 package, which is ideal for space-constrained applications and is compatible with surface-mount technology (SMT), facilitating automated assembly processes.
For designers and engineers looking for a reliable and flexible flip-flop solution, the STMicroelectronics HCF4013BM1 offers a perfect blend of performance, durability, and ease of integration into a wide array of electronic systems.