Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1061844-HCF4013BF
Categories OEM Parts(F-I)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HCF4013BF CAD Model

Description

STMicroelectronics HCF4013BF Dual D-Type Flip-Flop

The HCF4013BF, manufactured by STMicroelectronics, is a monolithic integrated circuit fabricated in MOS (Metal Oxide Semiconductor) technology. This versatile component is a dual D-type flip-flop that features independent set-reset and clock inputs for each flip-flop. It is widely used in a variety of digital applications where the need for data storage, data transfer, and frequency division is essential.

Key Features

  • Set-Reset Capability: Each flip-flop has individual SET and RESET inputs that are asynchronous, providing immediate control over the stored data.
  • Edge-Triggered Clock: A positive-edge triggered clock input (CLK) controls the state change of the flip-flop, ensuring precise timing for data capture.
  • Output Capability: The HCF4013BF can drive up to 10 LSTTL loads, showcasing its compatibility with low-power Schottky TTL logic levels.
  • Medium-Speed Operation: This flip-flop operates at a medium speed, with a typical clock toggle rate of 16MHz at 10V, suitable for various digital circuits.
  • Wide Operating Voltage: The device functions over a wide range of supply voltages from 3V to 15V, providing flexibility in different power environments.
  • High Noise Immunity: The HCF4013BF boasts a high degree of noise immunity, which is characteristic of MOS technology, ensuring stable operation in electrically noisy conditions.
  • Low Power Consumption: The static flip-flop design leads to low power consumption, making it ideal for power-sensitive applications.

Applications

The HCF4013BF is suited for various applications in the digital domain, including:

  • Registers
  • Counters
  • Control circuits
  • Toggle circuits

In summary, the HCF4013BF from STMicroelectronics is a reliable and versatile component for designers who require a dual D-type flip-flop in their digital electronic systems. Its robust feature set ensures that it can be integrated into a wide range of applications, fulfilling the needs for data storage, timing, and control operations with ease.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
ECAD model for FLKM 20-AB/1769/OF8C/AN/BF
Omron
LIGHT CURTAIN HAND/ARM 30MM / Light Curtain 30mm Hand/Arm Blanking, Muting Function
Need more? Email Us
ECAD model for F3SJ-A0870P30
Renesas Electronics America
Need more? Email Us
ECAD model for HA17385HPS-E
Vishay
Diode Switching 800V 100A 3-Pin ADD-A-PAK
Need more? Email Us
ECAD model for IRKC91/08P
Samsung
Need more? Email Us
ECAD model for GH96-02365A
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for IMIC9714AYBT
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
ECAD model for HAL1508SU
Eaton / Cutler Hammer
HMDL3800A09N05 - Eaton Cutler-Hammer Westinghouse M-FRAME HMDL3800 w/ aux sw & LEST
Need more? Email Us
ECAD model for HMDL3800A09N05
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
ECAD model for GA30K6MBD335

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention