EN
  • EN
  • DE

HCF40109BEY

Part No HCF40109BEY
Manufacturer STMicroelectronics
Catalog Logic - Translators, Level Shifters
Description QUAD LOW-TO-HIGH VOLTAGE LEVEL SHIFTER | IC TRNSLTR UNIDIRECTIONAL 16DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Translator Type Voltage Level
Channel Type Unidirectional
Channels per Circuit 1
Voltage - VCCA 3V ~ 20V
Voltage - VCCB 3V ~ 20V
Output Type Tri-State, Inverted
Temperature Range - Operating -55°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 16-DIP
Supplier Device Package 16-DIP
Family Part Number 40109
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1178902-HCF40109BEY
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing
Ultra Librarian 3D Model Ultra Librarian HCF40109BEY CAD Model

Description

HCF40109BEY - STMicroelectronics

The HCF40109BEY is a high-quality, versatile integrated circuit (IC) from STMicroelectronics, designed to cater to a wide range of electronic applications. This IC is a quadruple low-to-high voltage level shifter manufactured using silicon gate C2MOS technology. It is particularly useful in applications that require the translation of low logic level signals to high logic level signals across a range of digital circuits.

Key Features

  • Voltage Level Translation: The HCF40109BEY can shift low logic level input signals to high logic level output signals, making it ideal for interfacing between systems operating at different voltage levels.
  • Wide Operating Voltage: It operates over a broad voltage range from 3V to 20V, providing flexibility in various application requirements.
  • High Output Current: This IC can source up to 25mA and sink up to 50mA at the output, allowing it to drive LEDs, relays, and other output devices directly.
  • Low Power Consumption: The C2MOS technology ensures low power dissipation, which is crucial for battery-operated and power-sensitive applications.
  • Output Protection: Outputs are protected against excessive voltage spikes, ensuring the reliability and longevity of the IC under harsh electrical environments.

Applications

The HCF40109BEY is suitable for various applications, including:

  • Logic level conversion for microcontrollers
  • Signal interfacing between different voltage domains
  • Driving heavier loads such as LEDs, relays, and motors
  • Use in control panels, automotive, and telecommunication systems

Product Details

The HCF40109BEY is offered in a 16-pin dual-in-line package (DIP), which is easy to handle and compatible with standard breadboards and sockets. The package provides a convenient means for prototyping as well as for use in final production runs. This IC is characterized for operation from -55°C to +125°C, ensuring performance in extreme temperature conditions.

STMicroelectronics is known for their commitment to quality and reliability, and the HCF40109BEY is no exception. It is designed to meet the stringent requirements of the electronics industry, providing a reliable solution for voltage level shifting applications.

You May Also Be Interested in

Nexperia USA Inc.
IC LEVEL XLATOR/TXRX XSON8U
Need more? Email Us
Nexperia USA Inc.
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $2.0911
Nexperia USA Inc.
Bus Transceivers XCVR 8BIT LVL SHIFTR
Lowest to $2.3583
Microchip Technology
IC TRANSLATOR DIFF 3.3V 8-SOIC
Need more? Email Us
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.1772
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.3774
Texas Instruments
IC V-LEVEL TRANSL BI-DIR SOT23-6
Lowest to $0.4717
Diodes Incorporated
IC LOGIC TRANSLATOR
Lowest to $10.5564
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $5.1525

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess