EN
  • EN
  • DE

VN21SP

Part No VN21SP
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description HIGH SIDE SMART POWER SOLID STATE RELAY
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1279471-VN21SP
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VN21SP CAD Model

Description

The VN21SP from STMicroelectronics is a high-performance, automotive-grade power management integrated circuit (PMIC) specifically designed to cater to the demanding requirements of advanced vehicle systems. This device is part of the VIPower M0-7 series, which is well-known for its robustness, efficiency, and reliability in handling power applications.

Key Features

  • High Integration: The VN21SP integrates multiple functions, including drivers for lights, indicators, and small motors, thereby reducing the number of components required in the system and saving on valuable board space.
  • Smart Power Management: It features built-in smart power management capabilities, which allows for precise control and monitoring of power distribution within the vehicle's electrical systems.
  • Thermal Protection: The device includes thermal shutdown protection to prevent overheating, ensuring the longevity and reliability of both the PMIC and the systems it controls.
  • Load Dump Protection: With its robust load dump protection, the VN21SP safeguards against voltage spikes, a common issue in automotive power systems, thereby ensuring the safety of sensitive electronic components.
  • Diagnostic Functions: It provides extensive diagnostic functions that enable the detection of faults and anomalies in the system, facilitating maintenance and reducing vehicle downtime.

Applications

The VN21SP is ideally suited for a wide range of automotive applications, such as:

  • Body control modules
  • Lighting systems
  • Motor control units
  • Power distribution systems

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The VN21SP is manufactured in compliance with the stringent automotive industry standards, including AEC-Q100 qualification, which ensures its performance in the harsh automotive environment. Its robust design and advanced manufacturing techniques make it a reliable choice for automotive manufacturers looking to enhance the efficiency and performance of their vehicles.

Environmental Considerations

The VN21SP is designed with environmental considerations in mind. It is compliant with the RoHS directive, which restricts the use of certain hazardous substances in electronic equipment. This commitment to sustainability reflects STMicroelectronics' dedication to environmental responsibility and the production of eco-friendly products.

You May Also Be Interested in

Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess