Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1083848-PAL20L8A-2CNS
Categories OEM Parts(O-R)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PAL20L8A-2CNS CAD Model

Description

The PAL20L8A-2CNS is a Programmable Array Logic (PAL) device manufactured by AMD. This device is designed for implementing custom logic functions in a variety of digital systems. It offers a programmable AND array and fixed OR array, which can be programmed to perform specific Boolean operations, providing flexibility in circuit design and reducing the need for discrete logic components. The "2" likely signifies a very fast propagation delay of 2ns.

Applications

  • Address Decoding: Used for memory address decoding in high-speed computer systems.
  • Peripheral Control: Implements control logic for various peripheral devices requiring fast response times.
  • State Machine Design: Configurable as a state machine for controlling sequential operations in real-time systems.
  • Combinatorial Logic Implementation: Simplifies circuit design by implementing complex logic functions in a single device where speed is crucial.
  • Interface Logic: Used in interface circuits to connect different digital components that demand high-speed communication.

Features

  • Programmable AND Array: Allows for the creation of custom logic functions based on user-defined programming.
  • Fixed OR Array: Combines the outputs of the AND gates to generate the final output signals.
  • High-Speed Operation: Provides extremely fast propagation delays, enabling operation in very high-performance systems.
  • Input/Output Pins: Configurable input/output pins provide versatile usage in different applications.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered devices.

Benefits

  • Flexibility: Can be programmed to implement a wide range of logic functions, providing design flexibility.
  • Reduced Component Count: Integrates multiple logic gates into a single device, reducing the overall component count.
  • Simplified Design: Simplifies circuit design by allowing complex logic functions to be implemented with a single device.
  • Improved Performance: Offers extremely high-speed operation, enabling faster system performance.
  • Cost-Effective: Provides a cost-effective solution for implementing custom logic functions.

Technical Specifications

The PAL20L8A-2CNS typically operates with a 5V power supply. The propagation delay is very fast, likely around 2ns. The device features 20 inputs and 8 outputs.

You May Also Be Interested in

Vishay
Res Thin Film 0805 301 Ohm 0.1% 0.2W(1/5W) ±50ppm/C Sulfur Resistant Pad SMD T/R
Need more? Email Us
ECAD model for PTN0805H3010BBTI
Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us
ECAD model for RJHSEL383A1
Omron
Power Brick Lv See P233I-E-01 PBL4-H21-000-5001G00
Need more? Email Us
ECAD model for PBL4-H21-000-5001G00
World Produts Inc.
Need more? Email Us
ECAD model for PCX2339L65684
Vishay
Need more? Email Us
ECAD model for RGL41J/26
Amphenol
RJMG 2x2 1000 base-T, with led
Need more? Email Us
ECAD model for RJMG222K3117KER
Amphenol
CONN MOD JACK 6P2C R/A UNSHLD / Jack Modular Connector 6p2c (RJ11) 90° Angle (Right) Unshielded
Lowest to $0.6312
ECAD model for RJE01G2001
TURCK
Cordset Single-End; Single Keyway; Straight; 6.5 ft. cable
Need more? Email Us
ECAD model for RK 4.4T-2
Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us
ECAD model for RIF-RHM-1-H

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention