EN
  • EN
  • DE

HCF40106BE

Part No HCF40106BE
Manufacturer STMicroelectronics
Catalog Logic - Gates and Inverters
Description IC HEX SCHMITT TRIGGER 14 DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Features Schmitt Trigger
Supply Voltage - Operating 3 V to 20 V
Current - Quiescent (Max) 20μA
Current - Output High, Low 6.8mA, 6.8mA
Logic Level - Low 0.9 V to 4 V
Logic Level - High 3.6 V to 10.8 V
Max Propagation Delay @ V, Max CL 120ns @ 15V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 14-DIP
Dimension 14-DIP (0.300", 7.62mm)
Win Source Part Number 037198-HCF40106BE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Clock & Timing, Consumer Electronics, Embedded Design & Development, Multimedia
Ultra Librarian 3D Model Ultra Librarian HCF40106BE CAD Model

Description

The HCF40106BE is a high-quality integrated circuit produced by STMicroelectronics, which features six independent Schmitt triggers in a single package. This versatile component is designed for applications requiring wave shaping, noise filtering, or a buffer interface with hysteresis for unstable inputs. It is particularly useful in digital systems where signal integrity is a priority.

Key Features

  • Logic Type: Schmitt Trigger
  • Number of Circuits: 6
  • Input Type: Standard
  • Output Type: CMOS
  • Supply Voltage Range: 3V to 15V
  • Package: DIP-14 (Dual In-line Package)
  • Mounting Type: Through Hole
  • Operating Temperature: -55°C to +125°C

Applications

The HCF40106BE is suitable for a wide range of applications, including:

  • Waveform generation
  • Signal conditioning
  • Pulse shaping
  • Debouncing circuits for switches and buttons
  • Logic level conversion

Performance and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the HCF40106BE is no exception. It offers a robust design with latch-up protection, ensuring stable performance even in the most demanding environments. The wide supply voltage range allows for flexibility in design, making it compatible with various logic levels and systems.

Design and Development

Designers and engineers will appreciate the ease of integration that the HCF40106BE provides. Its DIP-14 package is conducive to prototyping and small-scale production, while its standard pinout makes it easy to swap with other Schmitt triggers without redesigning the circuit board. The availability of datasheets and application notes from STMicroelectronics further facilitates the design process.

In conclusion, the HCF40106BE from STMicroelectronics is an essential component for designers looking to incorporate reliable Schmitt triggers into their digital logic systems. Its combination of performance, versatility, and ease of use makes it a smart choice for a variety of electronic applications.

You May Also Be Interested in

Harris Corporation
AND GATE, HC/UH SERIES / AND Gate IC 4 Channel 14-CDIP
Need more? Email Us
Texas Instruments
Military 6-ch, 2-V to 5.5-V inverters with Schmitt-Trigger inputs 14-CFP -55 to 125
Lowest to $42.4412
Toshiba Semiconductor and Storage
Decoder/Demultiplexer Dual 2-to-4 16-Pin SOIC T/R
Lowest to $0.1414
Toshiba Semiconductor and Storage
IC Gate Nor Quad 2INP 14-SOL
Lowest to $3.6054
Texas Instruments
IC GATE NAND 4CH 2-INP 14SSOP / NAND Gate IC 4 Channel 14-SSOP
Need more? Email Us
Nexperia USA Inc.
IC INVERTER OD 6CH 1-INP 14TSSOP / Inverter IC 6 Channel Open Drain 14-TSSOP
Lowest to $0.1019
NXP / Nexperia
IC CONFIG MULT-FUNC GATE 6-XSON / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-XSON, SOT886 (1.45x1)
Lowest to $0.2038
NXP / Nexperia
NEXPERIA 74LVC1G11 - AND GATE, L / IC Channel
Lowest to $0.1031
Nexperia USA Inc.
IC GATE NAND 4CH 2-INP 14SO / NAND Gate IC 4 Channel 14-SO
Lowest to $0.2509

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7930 $59.4750
180+ $0.6507 $117.1260
275+ $0.6304 $173.3600
380+ $0.6101 $231.8380
490+ $0.5897 $288.9530
660+ $0.5288 $349.0080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 490 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess