EN
  • EN
  • DE

STEVAL-ILL006V1

Part No STEVAL-ILL006V1
Manufacturer STMicroelectronics
Catalog Board Mount LED Drivers
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Current - Output / Channel 350mA, 700mA, or 1.05A
Outputs and Type 1, Isolated
Voltage - Output 32V
Voltage - Input 90 ~ 264 VAC
Supplied Contents Board(s)
Utilized IC / Part VIPer22A-E
Other Names 1026-STEVAL-ILL006V1,1805-STEVAL-ILL006V1,STEVALILL006V1,-497-5073,497-5073
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.5100
Win Source Part Number 1283833-STEVAL-ILL006V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ILL006V1 CAD Model

Description

STEVAL-ILL006V1 - LED Driver Evaluation Board by STMicroelectronics

The STEVAL-ILL006V1 is an advanced evaluation board created by STMicroelectronics, designed specifically for LED lighting applications. This product showcases the capabilities of the L6562A, a state-of-the-art PFC (Power Factor Correction) controller, and the L6561, a high-performance LED driver. It serves as an exemplary model for those interested in developing energy-efficient and high-performing LED lighting solutions.

Key Features:

  • Efficient Power Conversion: The board integrates the L6562A controller to ensure that power conversion is not only efficient but also meets the regulatory requirements for power factor correction.
  • High-Performance LED Driving: With the L6561 driver, the STEVAL-ILL006V1 provides a constant current output, which is crucial for maintaining consistent brightness and maximizing the lifespan of LEDs.
  • Dimming Capability: The evaluation board supports dimming functionality, allowing for adjustable light intensity which is essential for various lighting applications and energy savings.
  • Thermal Protection: It includes features to protect against overheating, ensuring the longevity of the board and connected LEDs.
  • Compact Design: The STEVAL-ILL006V1 is designed with a compact form factor, making it suitable for a wide range of lighting fixtures.

Applications:

The evaluation board is ideal for a variety of LED lighting applications, including:

  • Residential and commercial lighting
  • Street lighting
  • Architectural lighting
  • Emergency lighting
  • Industrial lighting systems

Benefits:

Utilizing the STEVAL-ILL006V1 provides numerous benefits for developers and engineers:

  • It accelerates the development process by providing a ready-to-use platform to test and validate LED driver designs.
  • The board is a tangible example of how to implement PFC and LED driving solutions using STMicroelectronics components.
  • It offers a flexible and scalable solution that can be adapted to different power levels and lighting requirements.

Overall, the STEVAL-ILL006V1 evaluation board is an invaluable tool for those looking to create efficient, reliable, and high-quality LED lighting systems. With the backing of STMicroelectronics' expertise in power management and LED driving technology, this board stands as a testament to the company's commitment to innovation and excellence in the field of lighting.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-64V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-86V 500MA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess