Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 989964-HCC4044BF
Categories OEM Parts(F-I)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HCC4044BF CAD Model

Description

The HCC4044BF from STMicroelectronics is a high-quality integrated circuit that features quadruple R-S (reset-set) latches with 3-state outputs. This component is part of the HCC40xxx series, a family of monolithic integrated circuits fabricated in Metal Oxide Semiconductor technology available in both standard dual-in-line and surface mount packages.

Each latch in the HCC4044BF has an independent R-S function with a common enable input. The enable input is active at the high logic level, allowing the latches to store the information present on the S and R inputs. When the enable input is taken low, the information that was present at the last moment before the transition is retained or latched. Furthermore, the 3-state outputs provide a high-impedance state, allowing for the use in bus-oriented applications.

The HCC4044BF operates over a broad voltage range, from 3V to 20V, providing versatility in various applications and compatibility with TTL, CMOS, and other logic families. This feature makes the HCC4044BF ideal for interfacing with different types of digital systems and for use in applications requiring a wide power supply range.

The device is characterized for operation from -55°C to 125°C, ensuring reliable performance in extreme environmental conditions. This temperature range makes the HCC4044BF suitable for automotive, industrial, and military applications where robustness and reliability are critical.

In summary, the HCC4044BF from STMicroelectronics is a versatile and reliable component that is well-suited for a variety of digital applications. Its 3-state outputs, wide voltage range, and high-temperature operation make it an excellent choice for designers looking for a quadruple R-S latch solution.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
ECAD model for IDT74FCT299P
Renesas Electronics America
IC Buffer Zd 6OUTPUT 28-SSOP
Need more? Email Us
ECAD model for ICS9DB106BFLFT
Omron
General Purpose Relay, G5Nb Series, Power, Non Latching, Spst, 12 Vdc, 3 A Rohs Compliant: Yes
Need more? Email Us
ECAD model for G5NB1AE12DC
ATI
Need more? Email Us
ECAD model for IXP400SB400
Sumitomo Electric
Ku to V-Band, Power Amplifier MMIC, 13.75-14.5GHz, 33.5dBm, 1400mA
Need more? Email Us
ECAD model for FMM5059VU
Infineon Technologies
IGBT 600V 40A 166W TO220-3 / IGBT Trench Field Stop 600 V 40 A 166 W Through Hole PG-TO220-3-1
Lowest to $2.4925
ECAD model for IKP20N60TXKSA1
Sumitomo Electric
High Power GaAs FETs, C-Band, 11dB, 4.4 5.0GHz, 1100mA
Lowest to $720.7201
ECAD model for FLM4450-4F
Samtec Inc.
CONN HDR 108POS 0.1 STACK T/H / 108 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
ECAD model for HW-36-07-G-T-200-055
SMC Diode Solutions
Smc Air Dryer, M'BRANE(1000/190)-
Need more? Email Us
ECAD model for IDG100-04B-R

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention