EN
  • EN
  • DE

GM2621-LF-AA

Part No GM2621-LF-AA
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 087016-GM2621-LF-AA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GM2621-LF-AA CAD Model

Description

The GM2621-LF-AA from STMicroelectronics is a versatile and high-performance dual-input LCD controller, designed to support a wide range of applications that require crisp and clear visual displays. This sophisticated piece of technology is equipped with the capability to manage both analog and digital video signals, making it an ideal choice for advanced multimedia and industrial display systems.

Key Features

  • Dual-input interface: The GM2621-LF-AA supports both analog VGA and digital DVI inputs, allowing flexibility in connecting to various video sources.
  • High resolution support: This controller is capable of driving LCD panels with resolutions up to UXGA (1600x1200), ensuring high-quality images for a better viewing experience.
  • On-chip display enhancement: It includes built-in features such as flicker-free display, color management, and gamma correction to enhance image quality.
  • Low power consumption: Designed with energy efficiency in mind, the GM2621-LF-AA minimizes power usage, making it suitable for energy-sensitive applications.
  • Plug and play: The controller is designed to be user-friendly, requiring minimal setup for quick and easy integration into existing systems.

Applications

The GM2621-LF-AA is particularly well-suited for a range of applications, including:

  • Industrial displays
  • High-resolution monitors
  • Medical imaging equipment
  • Point of Sale (POS) terminals
  • Public information displays

Technical Specifications

Some of the technical specifications for the GM2621-LF-AA include:

  • Power Supply: 3.3V for Logic, 5V for Analog
  • Operating Temperature: 0°C to 70°C
  • Package: LQFP-128 package for robust mounting and connectivity

In conclusion, the GM2621-LF-AA is a highly adaptable and efficient solution for driving high-resolution LCD panels. With its dual-input capability and on-chip enhancements, it is an excellent choice for developers looking to create sophisticated display systems with superior visual performance.

You May Also Be Interested in

Gamma Microelectronics Inc.
Need more? Email Us
Gamma Microelectronics Inc.
DUAL OPERATIONAL AMPLIFIER
Need more? Email Us
Genesis
Need more? Email Us
Gamma Microelectronics Inc.
Need more? Email Us
Genesis
Lowest to $3.2617
Genesis
Need more? Email Us
Genesis
Need more? Email Us
Genesis
Need more? Email Us
Gamma Microelectronics Inc.
Lowest to $3.2617

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.2691 $61.6146
14+ $8.4257 $117.9598
22+ $8.1624 $179.5728
30+ $7.8990 $236.9700
38+ $7.6357 $290.1566
51+ $6.8457 $349.1307
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,330 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess