EN
  • EN
  • DE

650947-5

Part No 650947-5
Manufacturer TE Connectivity
Catalog Backplane Connectors
Description CONN DIN PLUG 96POS PCB RA GOLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 14 Weeks
Features 96 Position Din Connector Plug, Male Pins Gold Through Hole, Right Angle
Manufacturer TE Connectivity
Series Eurocard
Package Bulk
Operating Temperature Range -55°C ~ 125°C
Mounting Through Hole, Right Angle
Family Name 650947
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number -650947-5-CSI, -650947-5-SI, 6509475, 2266-650947-5, A1279
Quantity per package 30
Popularity High
Supply and Demand Status Balance
Win Source Part Number 907711-650947-5
Ultra Librarian 3D Model Ultra Librarian 650947-5 CAD Model

Description

TE Connectivity Eurocard 96 Position Din Connector Plug is a male pin connector with gold plating and right-angle orientation.

  • Operating Temperature: -55°C to 125°C
  • Packaging: Bulk packaging
  • Mounting: Through a hole in a right-angle orientation
  • Family: 650947
  • Category: Connectors
  • ECCN: EAR99
  • Popularity: High
  • Supply and Demand: Balanced
  • Package Quantity: 30
  • MSL Level: 1 (Unlimited)
  • Estimated Production Lead Time: 14 weeks
  • REACH: REACH affected
  • HTSUS: 8536.69.4040

You May Also Be Interested in

Amphenol
CONN HEADER XCEDE PCB / Connector Header, Male Pins and Blades Through Hole Black XCede®
Need more? Email Us
Amphenol
CONN DIN RCPT 96POS PCB RA GOLD / 96 Position Din Connector Receptacle, Female Sockets Gold Through Hole, Right Angle
Lowest to $1.8884
Amphenol
CONN RCPT 96POS EDGE MNT / 96 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Natural
Need more? Email Us
TE Connectivity
CONTACT NON-GEND SGNL 14-18AWG / Contact Gold Signal Non-Gendered 14-18 AWG Crimp
Lowest to $2.6419
Oupiin
DIN41612, MALE, HALF Q TYPE, 20 / 32 Position Din Connector Header, Male Pins Gold Through Hole
Lowest to $0.3857
TE Connectivity
CONN DIN PLUG 48POS PCB RA GOLD / 48 Position Din Connector Plug, Male Pins Gold Through Hole, Right Angle
Lowest to $4.3224
TE Connectivity
CONN HEADER MULTI-BEAM 3POS PCB / 3 Connector Header, Male Blades Through Hole, Right Angle Multi-Beam
Lowest to $6.4357
TE Connectivity
CONN HEADER 110POS 2MM PRESS-FIT
Need more? Email Us
TE Connectivity
INSERT MBXL 2 SIGNAL LOCK 4POS / Connector Contact Lock, Positioner For AMP-DUAC/PL Series
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9988 $59.9928
13+ $8.2042 $106.6546
19+ $7.9478 $151.0082
27+ $7.6914 $207.6678
34+ $7.4350 $252.7900
46+ $6.6659 $306.6314
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,770 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess