EN
  • EN
  • DE

GG25LAJ

Part No GG25LAJ
Manufacturer STMicroelectronics
Catalog PMIC - Battery Management
Description IC BATT MON GAS GAUGE 10FCCSP / Battery Battery Monitor IC 10-FCCSP (1.37x2.01)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Battery Management
Manufacturer STMicroelectronics
Packaging Reel - TR
Product Status Not For New Designs
Function Battery Monitor
Interface I2C
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 10-WFBGA, FCCSP
Supplier Device Package 10-FCCSP (1.37x2.01)
Base Product Number GG25
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -497-14611-1,497-14611-6,497-14611-1,497-14611-2,-497-14611-6,-497-14611-2
Standard Package 5,000
Win Source Part Number 1320255-GG25LAJ
Ultra Librarian 3D Model Ultra Librarian GG25LAJ CAD Model

Description

Introducing the GG25LAJ from STMicroelectronics

The GG25LAJ is a state-of-the-art product designed by STMicroelectronics, a global semiconductor leader known for its innovative and reliable components. This product is specifically crafted to cater to the demanding needs of modern electronic applications. With its robust design and advanced technology, the GG25LAJ is set to make a significant impact on the electronics market.

Key Features

  • High Performance: The GG25LAJ boasts exceptional performance metrics, making it suitable for high-speed and high-precision applications.
  • Energy Efficient: Designed with energy efficiency in mind, this product helps reduce the overall power consumption of the system it's integrated into.
  • Durability: STMicroelectronics has built the GG25LAJ to be durable and reliable, ensuring a long operational life even under challenging conditions.
  • Compact Design: The compact form factor of the GG25LAJ allows for easy integration into various electronic devices without compromising on space.

Applications

The versatility of the GG25LAJ makes it an ideal choice for a wide range of applications. It is particularly well-suited for:

  • Industrial automation systems
  • Consumer electronics
  • Automotive industry components
  • Communication devices
  • Medical equipment

Technical Specifications

The GG25LAJ is built with cutting-edge technology, ensuring top-notch technical specifications that meet the requirements of diverse applications. It features:

  • Advanced circuitry for superior signal processing
  • High tolerance to environmental factors such as temperature and humidity
  • Compatibility with a range of voltages and currents

Quality and Support

STMicroelectronics is committed to providing not only high-quality products but also excellent customer support. The GG25LAJ comes with the assurance of rigorous testing and certification. Customers can also access a wealth of resources, including datasheets, application notes, and technical support, to facilitate the integration and use of the GG25LAJ in their projects.

In conclusion, the GG25LAJ from STMicroelectronics is an exemplary product that combines performance, efficiency, and versatility. It stands as a testament to STMicroelectronics' dedication to advancing technology and supporting the needs of its customers across various industries.

You May Also Be Interested in

Analog Devices Inc.
LFCSP-48-EP(7x7) Battery Management RoHS
Lowest to $10.1866
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Hycon Technology Corp.
Battery Protection IC LiFePO4 Battery SOT-23-6
Lowest to $0.1747
ETA Semiconductor Limited
Lithium Battery 3A QFN-28-EP(4x4) Battery Management RoHS
Lowest to $0.4399
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
SG Micro Corp
Lithium Battery 900mA WLCSP-6-B(1.3X0.7) Battery Management RoHS
Lowest to $0.2911
TOP POWER ASIC
Lithium Battery 1A SOP-8-EP Battery Management RoHS
Lowest to $0.1467
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
TOP POWER ASIC
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.1046

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3162 $57.9050
61+ $1.9006 $115.9366
95+ $1.8412 $174.9140
130+ $1.7819 $231.6470
168+ $1.7223 $289.3464
225+ $1.5442 $347.4450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,670 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess