EN
  • EN
  • DE

MC14541BF

Part No MC14541BF
Manufacturer ON Semiconductor
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC PROG TIMER 3MHZ 14SOEIAJ
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Type Programmable Timer
Frequency 3MHz
Supply Voltage - Operating 3 V to 18 V
Operating Supply Current 15μA
Temperature Range - Operating -55°C to 125°C
Case / Package SOEIAJ-14
Mounting Surface Mount
Win Source Part Number 138143-MC14541BF
Ultra Librarian 3D Model Ultra Librarian MC14541BF CAD Model

Description

ON Semiconductor MC14541BF Programmable Timer

The ON Semiconductor MC14541BF is a versatile and highly reliable CMOS programmable timer, engineered to provide a broad range of timing capabilities. This integrated circuit is designed to serve in a variety of applications, from precision timing to sequential control, making it an ideal choice for designers looking for a flexible and efficient timing solution.

Key Features

  • Long Timing Cycles: With an adjustable timing range from microseconds to hours, the MC14541BF is capable of handling a wide array of timing requirements.
  • Low Power Consumption: Thanks to its CMOS construction, this timer consumes minimal power, making it suitable for battery-operated devices.
  • Wide Operating Voltage: It operates within a voltage range of 3V to 18V, providing compatibility with various power supplies and systems.
  • High Noise Immunity: The device features inherent noise immunity characteristics, ensuring stable operation even in electrically noisy environments.
  • Programmable Output Pulse Width: Users can tailor the output pulse width to their specific needs, which adds to the component's versatility.

Applications

The MC14541BF is suitable for a wide range of applications, including but not limited to:

  • Timing circuits in industrial and consumer electronics
  • Delay timers in automation systems
  • Sequential controllers for complex processes
  • Precision timing devices in communication equipment
  • Watchdog timers for microcontroller systems

Technical Specifications

The MC14541BF offers the following technical specifications:

  • Supply Voltage (VDD): 3V to 18V
  • Operating Temperature: -55°C to +125°C
  • Package: Available in a standard SOP-14 package
  • Count Length: 16 stages
  • Frequency: Adjustable based on external components

With its robust design and flexible functionality, the ON Semiconductor MC14541BF programmable timer stands as a go-to component for engineers and designers who demand precision and reliability in their timing solutions.

You May Also Be Interested in

Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / IC
Need more? Email Us
Microchip Technology
MEMS OSC LOW JITTER 200MHZ LVDS / 200 MHz XO (Standard) LVDS Oscillator 2.25V ~ 3.63V Enable/Disable 6-VDFN
Need more? Email Us
Cypress Semiconductor Corp
IC OSC XTAL PROG 6CLCC / Oscillator, Crystal IC 50MHz ~ 690MHz 6-CLCC (5x3.2)
Need more? Email Us
Infineon Technologies
IC OSC XTAL PROG / IC
Need more? Email Us
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Maxim Integrated
IC OSC VCXO LVDS LCCC / IC
Need more? Email Us
Maxim Integrated
IC OSC VCXO LVPECL PROGR / IC
Need more? Email Us
Microchip Technology
MEMS OSC XO 30.0000MHZ CMOS SMD / 30 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Lowest to $1.3063
Texas Instruments
IC OSC WATCHDOG 10VSON / Watchdog Circuit IC 10-VSON (3x3)
Lowest to $1.6281

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4000 $58.0000
355+ $0.3283 $116.5465
545+ $0.3180 $173.3100
755+ $0.3077 $232.3135
975+ $0.2975 $290.0625
1,300+ $0.2667 $346.7100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess